Texas Instruments High-Performance Analog Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX36S16IRSNR MUX36S16IRSNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 886548-MUX36S16IRSNR Operating Temperature Range: -40°C ~ 125°C Package: 32-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MUX36S16 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49114-6, MUX36S16IRSNR-ND, 296-49114-2, 296-49114-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 886548-MUX36S16IRSNR Operating Temperature Range: -40°C ~ 125°C Package: 32-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MUX36S16 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49114-6, MUX36S16IRSNR-ND, 296-49114-2, 296-49114-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX36S16IRSNR - 886548-MUX36S16IRSNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX36S16IRSNR
886548-MUX36S16IRSNR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX36S16IRSNR 886548-MUX36S16IRSNR
Manufacturer: Texas Instruments Win Source Part Number: 886548-MUX36S16IRSNR Operating Temperature Range: -40°C ~ 125°C Package: 32-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MUX36S16 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49114-6, MUX36S16IRSNR-ND, 296-49114-2, 296-49114-1

Manufacturer: Texas Instruments
Win Source Part Number: 886548-MUX36S16IRSNR
Operating Temperature Range: -40°C ~ 125°C
Package: 32-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MUX36S16
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49114-6, MUX36S16IRSNR-ND, 296-49114-2, 296-49114-1

Buy Now Datasheet
Singapore, Singapore
QFN Analog Switch and Multiplexer IC
747-MUX36S16IRSNR
QFN Analog Switch and Multiplexer IC 747-MUX36S16IRSNR
16:1 Analog MUX, 1-Ch, 125°C, 32-QFN Product overview: MUX36S16IRSNR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MUX36S16IRSNR can be used for catalog matching and distributor lookup.

16:1 Analog MUX, 1-Ch, 125°C, 32-QFN Product overview: MUX36S16IRSNR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MUX36S16IRSNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-49114-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-49114-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-49114-1-ND
1 Circuit IC Switch 16:1 170Ohm 32-QFN (4x4)

1 Circuit IC Switch 16:1 170Ohm 32-QFN (4x4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-49114-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-49114-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-49114-6-ND
1 Circuit IC Switch 16:1 170Ohm 32-QFN (4x4)

1 Circuit IC Switch 16:1 170Ohm 32-QFN (4x4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-49114-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-49114-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-49114-2-ND
1 Circuit IC Switch 16:1 170Ohm 32-QFN (4x4)

1 Circuit IC Switch 16:1 170Ohm 32-QFN (4x4)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MUX36S16IRSNR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MUX36S16IRSNR
Interface - Analog Switches, Multiplexers, Demultiplexers MUX36S16IRSNR
IC SWITCH SINGLE 32WQFN

IC SWITCH SINGLE 32WQFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MUX36S16IRSNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MUX36S16IRSNR
Analog Switches, Multiplexers, Demultiplexers MUX36S16IRSNR
1 Circuit IC Switch 16:1 170Ohm 32-QFN (4x4)

1 Circuit IC Switch 16:1 170Ohm 32-QFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 886548-MUX36S16IRSNR 747-MUX36S16IRSNR 296-49114-1-ND MUX36S16IRSNR MUX36S16IRSNR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX36S16IRSNR QFN Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 32-QFN (4x4) 32-WFQFN 32-WFQFN Exposed Pad
Supply Voltage (VS) 5 to ? volts 5 to 36 volts
Configuration 16x1
Ron 170 ohms 6 ohms 170 ohms
Unlock Full Specs
to access all available technical data