1 Circuit IC Switch 8:1 170Ohm 16-TSSOP
1-pA, 36-V, 8:1, 1-channel precision analog multiplexer 16-TSSOP -40 to 125 Product overview: MUX36S08IPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MUX36S08IPW can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 170Ohm 16-TSSOP
IC MUX 8:1 LOCAP CMOS 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MUX36S08IPW-ND | 747-MUX36S08IPW | MUX36S08IPW | MUX36S08IPW |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | |||
| Supply Voltage (VS) | 5 to 36 volts | 5 to ? volts | ||
| Ron | 170 ohms | 170 ohms | 2.4 ohms | |
| tON | 136 ns | |||
| tOFF | 75 ns |