2 Circuit IC Switch 8:1 170Ohm 32-QFN (4x4)
2 Circuit IC Switch 8:1 170Ohm 32-QFN (4x4)
2 Circuit IC Switch 8:1 170Ohm 32-QFN (4x4)
IC SWITCH DUAL 32WQFN
2 Circuit IC Switch 8:1 170Ohm 32-QFN (4x4)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-49113-2-ND | MUX36D08IRSNR | MUX36D08IRSNR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||
| Supply Voltage (VS) | 5 to 36 volts | ||
| Ron | 170 ohms | 6 ohms | 170 ohms |
| tON | 136 ns | ||
| tOFF | 78 ns |