2 Circuit IC Switch 8:1 170Ohm 28-TSSOP
2 Circuit IC Switch 8:1 170Ohm 28-TSSOP
2 Circuit IC Switch 8:1 170Ohm 28-TSSOP
1-pA on-state leakage current, 36-V, 8:1, precision analog multiplexer 28-TSSOP -40 to 125 Product overview: MUX36D08IPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MUX36D08IPWR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 8:1 170Ohm 28-TSSOP
ANALOGUE MUX, 8:1, TSSOP-28; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:170ohm; Supply Voltage Range:± 5V to ± 18V, 10V to 36V; Analogue Multiplexer Case:TSSOP; No. of Pins:28Pins; Operating RoHS Compliant: Yes
IC MUX DUAL 8:1 170 OHM 28TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-45345-1-ND | 747-MUX36D08IPWR | MUX36D08IPWR | 26AJ7681 | MUX36D08IPWR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux, 8 Texas Instruments | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||||
| Supply Voltage (VS) | 5 to 36 volts | 5 to ? volts | 5 to 36 volts | ||
| Ron | 170 ohms | 170 ohms | 170 ohms | 6 ohms | |
| tON | 136 ns | ||||
| tOFF | 78 ns |