2 Circuit IC Switch 4:1 170Ohm 16-WQFN (4x4)
2 Circuit IC Switch 4:1 170Ohm 16-WQFN (4x4)
2 Circuit IC Switch 4:1 170Ohm 16-WQFN (4x4)
2 Circuit IC Switch 4:1 170Ohm 16-WQFN (4x4)
IC SWITCH DUAL 16WQFN
ANALOG MULTIPLEXER, 2-CH, 4:1, WQFN-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:200ohm; Supply Voltage Range:± 5V to ± 18V, 10V to 36V; Analogue Multiplexer Case:WQFN; No. of Pins:16Pins; RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-49100-2-ND | MUX36D04IRUMR | MUX36D04IRUMR | 26AJ7680 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Multiplexer, 2-Ch, 4 Texas Instruments |
| Configuration | 4x1 | |||
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | ||
| Ron | 170 ohms | 170 ohms | 2.4 ohms | 200 ohms |
| tON | 136 ns | |||
| tOFF | 75 ns |