32MHZ ARM CORTEX-M0+ MCU WITH 12
32MHZ ARM CORTEX-M0+ MCU WITH 12
32MHZ ARM CORTEX-M0+ MCU WITH 12
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 296-MSPM0L2117SRGZRTR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 32 MHz |
| Bits | Other; A/D 21x12b SAR |
| RAM | 12 KB |
| ROM | 128 KB |