80MHZ ARM CORTEX-M0+ MCU WITH DU
80MHZ ARM CORTEX-M0+ MCU WITH DU
80MHZ ARM CORTEX-M0+ MCU WITH DU
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 296-MSPM0G5115SRGERTR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 80 MHz |
| Bits | Other; A/D 8x12b SAR |
| RAM | 16 KB |
| ROM | 32 KB |