MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP
IC MCU 16BIT 2KB FLASH 14TSSOP
IC MCU 16BIT 2KB FLASH 14TSSOP
MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2201TPW4Q1-ND | MSP430G2201TPW4Q1 | MSP430G2201TPW4Q1 | MSP430G2201TPW4Q1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | |
| ROM | 2 KB | |||
| ROM Type | Flash | Flash; FLASH |