MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 16-QFN (4x4)
MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 16-QFN (4x4)
IC MCU 16BIT 512B FLASH 16QFN
IC MCU 16BIT 512B FLASH 16QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2001IRSARQ1-ND | MSP430G2001IRSARQ1 | MSP430G2001IRSARQ1 | MSP430G2001IRSARQ1 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM | 0.5120 KB | |||
| ROM Type | Flash | Flash; FLASH |