Texas Instruments High-Performance Analog Microcontrollers MSP430G2001IRSAQ1

Description
MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 16-QFN (4x4)
Request a Quote
Description
MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 16-QFN (4x4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2001IRSAQ1 is a 16-bit mixed-signal microcontroller from Texas Instruments, designed for automotive applications and qualified under AEC-Q100 standards. It operates within a low supply voltage range of 1.8 V to 3.6 V and features an ultralow power consumption profile, with active mode consumption of 220 µA at 1 MHz and standby mode consumption as low as 0.5 µA. The device includes a 16-bit Timer_A with two capture/compare registers and supports five power-saving modes, making it suitable for battery-operated devices. This microcontroller has a built-in 16-bit RISC architecture, allowing for efficient code execution with a 62.5-ns instruction cycle time. It also features an on-chip comparator for analog signal processing and supports serial onboard programming without the need for external programming voltage. The MSP430G2001IRSAQ1 is available in a 16-pin QFN package and is ideal for applications that require low-cost sensor systems capable of capturing and processing analog signals.

Datasheet Summary
Powered by GS/AI

The MSP430G2001IRSAQ1 is a 16-bit mixed-signal microcontroller from Texas Instruments, designed for automotive applications and qualified under AEC-Q100 standards. It operates within a low supply voltage range of 1.8 V to 3.6 V and features an ultralow power consumption profile, with active mode consumption of 220 µA at 1 MHz and standby mode consumption as low as 0.5 µA. The device includes a 16-bit Timer_A with two capture/compare registers and supports five power-saving modes, making it suitable for battery-operated devices. This microcontroller has a built-in 16-bit RISC architecture, allowing for efficient code execution with a 62.5-ns instruction cycle time. It also features an on-chip comparator for analog signal processing and supports serial onboard programming without the need for external programming voltage. The MSP430G2001IRSAQ1 is available in a 16-pin QFN package and is ideal for applications that require low-cost sensor systems capable of capturing and processing analog signals.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MSP430G2001IRSAQ1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2001IRSAQ1-ND
Microcontrollers MSP430G2001IRSAQ1-ND
MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - MSP430G2001IRSAQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2001IRSAQ1
Microcontrollers MSP430G2001IRSAQ1
MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2001IRSAQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2001IRSAQ1
Embedded - Microcontrollers MSP430G2001IRSAQ1
IC MCU 16BIT 512B FLASH 16QFN

IC MCU 16BIT 512B FLASH 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2001IRSAQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2001IRSAQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2001IRSAQ1
IC MCU 16BIT 512B FLASH 16QFN

IC MCU 16BIT 512B FLASH 16QFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2001IRSAQ1-ND MSP430G2001IRSAQ1 MSP430G2001IRSAQ1 MSP430G2001IRSAQ1
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 0.1280 KB 0.1280 KB 128 KB
ROM 0.5120 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - C161OLMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers