Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - MSP430FR6972IPMR MSP430FR6972IPMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 208843-MSP430FR6972I PMR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FRAM Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 208843-MSP430FR6972I PMR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FRAM Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MSP430FR6972IPMR - 208843-MSP430FR6972IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR6972IPMR
208843-MSP430FR6972IPMR
Embedded - Embedded - Microcontrollers - MSP430FR6972IPMR 208843-MSP430FR6972IPMR
Manufacturer: Texas Instruments Win Source Part Number: 208843-MSP430FR6972I PMR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FRAM Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 208843-MSP430FR6972IPMR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FRAM
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 64KB 16MHz Embedded Microcontroller MCU
685-MSP430FR6972IPMR
Industrial 16-bit 64KB 16MHz Embedded Microcontroller MCU 685-MSP430FR6972IPMR
16-Bit MCU, 64KB FRAM, 16MHz, 64-LQFP, Industrial Product overview: MSP430FR6972IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 64KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 64KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6972IPMR can be used for catalog matching and distributor lookup.

16-Bit MCU, 64KB FRAM, 16MHz, 64-LQFP, Industrial Product overview: MSP430FR6972IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 64KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 64KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6972IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-44826-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-44826-6-ND
Microcontrollers 296-44826-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-44826-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-44826-2-ND
Microcontrollers 296-44826-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-44826-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-44826-1-ND
Microcontrollers 296-44826-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MSP430FR6972IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR6972IPMR
Microcontrollers MSP430FR6972IPMR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR6972IPMR
16-bit Microcontrollers - MCU MSP430FR6972IPMR
16-bit Microcontrollers - MCU MSP430FR6972 16 MHz Ultra-Low-Power MCU featuring 64 KB FRAM, 2 KB SRAM, 51 IO, ADC12, LCD, AES 64-LQFP -40 to 85

16-bit Microcontrollers - MCU MSP430FR6972 16 MHz Ultra-Low-Power MCU featuring 64 KB FRAM, 2 KB SRAM, 51 IO, ADC12, LCD, AES 64-LQFP -40 to 85

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR6972IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR6972IPMR
Embedded - Microcontrollers MSP430FR6972IPMR
IC MCU 16BIT 64KB FRAM 64LQFP

IC MCU 16BIT 64KB FRAM 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR6972IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR6972IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR6972IPMR
IC MCU 16BIT 64KB FRAM 64LQFP

IC MCU 16BIT 64KB FRAM 64LQFP

Supplier's Site
Microcontrollers - MSP430FR6972IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR6972IPMR
Microcontrollers MSP430FR6972IPMR
IC MCU 16BIT 64KB FRAM 64LQFP

IC MCU 16BIT 64KB FRAM 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 208843-MSP430FR6972IPMR 685-MSP430FR6972IPMR 296-44826-6-ND MSP430FR6972IPMR MSP430FR6972IPMR MSP430FR6972IPMR MSP430FR6972IPMR MSP430FR6972IPMR
Product Name Embedded - Embedded - Microcontrollers - MSP430FR6972IPMR Industrial 16-bit 64KB 16MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 64 KB 2 KB 2 KB 2 KB 2 KB
ROM Type FRAM FRAM FRAM FRAM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMB1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers