Texas Instruments High-Performance Analog Microcontrollers MSP430FR6922IPMR

Description
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)
Request a Quote Datasheet
Description
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-51462-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51462-2-ND
Microcontrollers 296-51462-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322753-MSP430FR6922IPMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322753-MSP430FR6922IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322753-MSP430FR6922IPMR
Manufacturer: Texas Instruments Win Source Part Number: 1322753-MSP430FR6922 IPMR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 16MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 64KB (64K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LQFP ECCN: 5A992C Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430FR6922IPMR-ND, 296-51462-6,296-5146 2-2,296-51462-1 Base Product Number: MSP430FR6922 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322753-MSP430FR6922IPMR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPUXV2
Speed: 16MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
ECCN: 5A992C
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430FR6922IPMR-ND,296-51462-6,296-51462-2,296-51462-1
Base Product Number: MSP430FR6922
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit 16MHz 64KB 2KB Embedded Microcontroller MCU - 685-MSP430FR6922IPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 64KB 2KB Embedded Microcontroller MCU
685-MSP430FR6922IPMR
16-bit 16MHz 64KB 2KB Embedded Microcontroller MCU 685-MSP430FR6922IPMR
16-bit MCU, 16MHz, 64KB FRAM, 2KB SRAM, LCD, AES, 64-LQFP Product overview: MSP430FR6922IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 64KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 64KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6922IPMR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 64KB FRAM, 2KB SRAM, LCD, AES, 64-LQFP Product overview: MSP430FR6922IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 64KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 64KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6922IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430FR6922IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR6922IPMR
Microcontrollers MSP430FR6922IPMR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - MSP430FR6922IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR6922IPMR
Embedded - Microcontrollers MSP430FR6922IPMR
IC MCU 16BIT 64KB FRAM 64LQFP

IC MCU 16BIT 64KB FRAM 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR6922IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR6922IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR6922IPMR
IC MCU 16BIT 64KB FRAM 64LQFP

IC MCU 16BIT 64KB FRAM 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR6922IPMR
16-bit Microcontrollers - MCU MSP430FR6922IPMR
16-bit Microcontrollers - MCU MSP430FR6922 16 MHz Ultra-Low-Power MCU featuring 64 KB FRAM, 2 KB SRAM, 52 IO, ADC12, LCD, AES 64-LQFP -40 to 85

16-bit Microcontrollers - MCU MSP430FR6922 16 MHz Ultra-Low-Power MCU featuring 64 KB FRAM, 2 KB SRAM, 52 IO, ADC12, LCD, AES 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430FR6922IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR6922IPMR
Microcontrollers MSP430FR6922IPMR
IC MCU 16BIT 64KB FRAM 64LQFP

IC MCU 16BIT 64KB FRAM 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-51462-2-ND 1322753-MSP430FR6922IPMR 685-MSP430FR6922IPMR MSP430FR6922IPMR MSP430FR6922IPMR MSP430FR6922IPMR MSP430FR6922IPMR MSP430FR6922IPMR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16MHz 64KB 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x12b
RAM 2 KB 64 KB 2 KB 2 KB 2 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details