Texas Instruments High-Performance Analog Microcontrollers MSP430FR6922IG56R

Description
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 56-TSSOP
Request a Quote Datasheet
Description
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-51461-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51461-2-ND
Microcontrollers 296-51461-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 56-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 56-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 64KB 2KB 16MHz Embedded Microcontroller MCU
685-MSP430FR6922IG56R
16-bit 64KB 2KB 16MHz Embedded Microcontroller MCU 685-MSP430FR6922IG56R
16-bit MCU, 64KB FRAM, 2KB SRAM, 16MHz, LCD, AES, 56-TSSOP Product overview: MSP430FR6922IG56R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 2KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 2KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6922IG56 R can be used for catalog matching and distributor lookup.

16-bit MCU, 64KB FRAM, 2KB SRAM, 16MHz, LCD, AES, 56-TSSOP Product overview: MSP430FR6922IG56R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 2KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 2KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6922IG56R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322575-MSP430FR6922IG56R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322575-MSP430FR6922IG56R
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322575-MSP430FR6922IG56R
Manufacturer: Texas Instruments Win Source Part Number: 1322575-MSP430FR6922 IG56R Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 16MHz Standard Package: 2,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 64KB (64K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 56-TFSOP (0.240", 6.10mm Width) ECCN: 5A992C Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-51461-6,MSP430FR 6922IG56R-ND,296-514 61-2,296-51461-1 Base Product Number: MSP430FR6922 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322575-MSP430FR6922IG56R
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPUXV2
Speed: 16MHz
Standard Package: 2,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 56-TFSOP (0.240", 6.10mm Width)
ECCN: 5A992C
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-51461-6,MSP430FR6922IG56R-ND,296-51461-2,296-51461-1
Base Product Number: MSP430FR6922
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR6922IG56R
16-bit Microcontrollers - MCU MSP430FR6922IG56R
16-bit Microcontrollers - MCU MSP430FR6922 16 MHz Ultra-Low-Power MCU featuring 64 KB FRAM, 2 KB SRAM, 52 IO, ADC12, LCD, AES 56-TSSOP -40 to 85

16-bit Microcontrollers - MCU MSP430FR6922 16 MHz Ultra-Low-Power MCU featuring 64 KB FRAM, 2 KB SRAM, 52 IO, ADC12, LCD, AES 56-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR6922IG56R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR6922IG56R
Embedded - Microcontrollers MSP430FR6922IG56R
IC MCU 16BIT 64KB FRAM 56TSSOP

IC MCU 16BIT 64KB FRAM 56TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR6922IG56R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR6922IG56R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR6922IG56R
IC MCU 16BIT 64KB FRAM 56TSSOP

IC MCU 16BIT 64KB FRAM 56TSSOP

Supplier's Site
Microcontrollers - MSP430FR6922IG56R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR6922IG56R
Microcontrollers MSP430FR6922IG56R
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 56-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 56-TSSOP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-51461-2-ND 685-MSP430FR6922IG56R 1322575-MSP430FR6922IG56R MSP430FR6922IG56R MSP430FR6922IG56R MSP430FR6922IG56R MSP430FR6922IG56R
Product Name Microcontrollers 16-bit 64KB 2KB 16MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x12b
RAM 2 KB 64 KB 2 KB 2 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C00568600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers