Texas Instruments High-Performance Analog 16-bit 64KB 12KB Embedded Microcontroller MCU MSP430FR6043IPN

Description
16-Bit RISC MCU, 64KB FRAM, 12KB RAM, LCD, 57 I/O, 80-LQFP Product overview: MSP430FR6043IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6043IPN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit RISC MCU, 64KB FRAM, 12KB RAM, LCD, 57 I/O, 80-LQFP Product overview: MSP430FR6043IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6043IPN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 64KB 12KB Embedded Microcontroller MCU
685-MSP430FR6043IPN
16-bit 64KB 12KB Embedded Microcontroller MCU 685-MSP430FR6043IPN
16-Bit RISC MCU, 64KB FRAM, 12KB RAM, LCD, 57 I/O, 80-LQFP Product overview: MSP430FR6043IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6043IPN can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 64KB FRAM, 12KB RAM, LCD, 57 I/O, 80-LQFP Product overview: MSP430FR6043IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6043IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR6043IPN - 928197-MSP430FR6043IPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR6043IPN
928197-MSP430FR6043IPN
Embedded - Embedded - Microcontrollers - MSP430FR6043IPN 928197-MSP430FR6043IPN
Manufacturer: Texas Instruments Win Source Part Number: 928197-MSP430FR6043I PN Series: MSP430™ FRAM Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 80-LQFP (12x12) Core Processor: CPUXV2 Speed: 16MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 57 Program Memory Size: 64KB (64K x 8) Program Memory Type: FRAM Data Converters: A/D 10x12b SAR Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430FR6043 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 928197-MSP430FR6043IPN
Series: MSP430™ FRAM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 80-LQFP (12x12)
Core Processor: CPUXV2
Speed: 16MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 57
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FRAM
Data Converters: A/D 10x12b SAR
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430FR6043
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 296-MSP430FR6043IPN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430FR6043IPN-ND
Microcontrollers 296-MSP430FR6043IPN-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 80-LQFP (12x12)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR6043IPN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR6043IPN
Embedded - Microcontrollers MSP430FR6043IPN
IC MCU 16BIT 64KB FRAM 80LQFP

IC MCU 16BIT 64KB FRAM 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR6043IPN
16-bit Microcontrollers - MCU MSP430FR6043IPN
16-bit Microcontrollers - MCU Ultrasonic sensing MSP430G microcontrollers for gas and water flow metering applications 80-LQFP -40 to 85

16-bit Microcontrollers - MCU Ultrasonic sensing MSP430G microcontrollers for gas and water flow metering applications 80-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430FR6043IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR6043IPN
Microcontrollers MSP430FR6043IPN
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 80-LQFP (12x12)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 80-LQFP (12x12)

Buy Now
Microcontrollers - MSP430FR6043IPN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR6043IPN
Microcontrollers MSP430FR6043IPN
IC MCU 16BIT 64KB FRAM 80LQFP

IC MCU 16BIT 64KB FRAM 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR6043IPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR6043IPN
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR6043IPN
IC MCU 16BIT 64KB FRAM 80LQFP

IC MCU 16BIT 64KB FRAM 80LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP430FR6043IPN 928197-MSP430FR6043IPN 296-MSP430FR6043IPN-ND MSP430FR6043IPN MSP430FR6043IPN MSP430FR6043IPN MSP430FR6043IPN MSP430FR6043IPN
Product Name 16-bit 64KB 12KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR6043IPN Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 24 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 64 KB 12 KB 12 KB 12 KB 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers