MSP430 CPUXV2 MSP430™ Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)
MSP430 CPUXV2 MSP430™ Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)
IC MCU 16BIT 128KB FRAM 100LQFP
MSP430 CPUXV2 MSP430™ Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)
IC MCU 16BIT 128KB FRAM 100LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-MSP430FR6005IPZRCT-ND | MSP430FR6005IPZR | MSP430FR6005IPZR | MSP430FR6005IPZR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 18x12b SAR | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 128 KB |