Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5994IPNR

Description
Win Source Part Number: 986927-MSP430FR5994I PNR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: MSP430 CPUXV2 Speed: 16MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 256KB (256K x 8) Program Memory Type: FRAM RAM Size: 8K x 8 Data Converters: A/D 20x12b Oscillator Type: External, Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-45561-2,296-4556 1-1,296-45561-6 Base Product Number: 430FR5994
Request a Quote Datasheet
Description
Win Source Part Number: 986927-MSP430FR5994I PNR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: MSP430 CPUXV2 Speed: 16MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 256KB (256K x 8) Program Memory Type: FRAM RAM Size: 8K x 8 Data Converters: A/D 20x12b Oscillator Type: External, Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-45561-2,296-4556 1-1,296-45561-6 Base Product Number: 430FR5994
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 986927-MSP430FR5994IPNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
986927-MSP430FR5994IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers 986927-MSP430FR5994IPNR
Win Source Part Number: 986927-MSP430FR5994I PNR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: MSP430 CPUXV2 Speed: 16MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 256KB (256K x 8) Program Memory Type: FRAM RAM Size: 8K x 8 Data Converters: A/D 20x12b Oscillator Type: External, Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-45561-2,296-4556 1-1,296-45561-6 Base Product Number: 430FR5994

Win Source Part Number: 986927-MSP430FR5994IPNR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430™ FRAM
Core Processor: MSP430 CPUXV2
Speed: 16MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FRAM
RAM Size: 8K x 8
Data Converters: A/D 20x12b
Oscillator Type: External, Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-45561-2,296-45561-1,296-45561-6
Base Product Number: 430FR5994

Buy Now Datasheet
Microcontrollers - 296-45561-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45561-6-ND
Microcontrollers 296-45561-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 80-LQFP (12x12)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-45561-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45561-1-ND
Microcontrollers 296-45561-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 80-LQFP (12x12)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-45561-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45561-2-ND
Microcontrollers 296-45561-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 80-LQFP (12x12)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 80-LQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 256KB 8KB Embedded Microcontroller MCU
685-MSP430FR5994IPNR
Industrial 16-bit 256KB 8KB Embedded Microcontroller MCU 685-MSP430FR5994IPNR
16-bit MCU, 256KB FRAM, 8KB SRAM, 16MHz, 80-LQFP, Industrial Product overview: MSP430FR5994IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 256KB, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 256KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5994IPNR can be used for catalog matching and distributor lookup.

16-bit MCU, 256KB FRAM, 8KB SRAM, 16MHz, 80-LQFP, Industrial Product overview: MSP430FR5994IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 256KB, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 256KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5994IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5994IPNR
16-bit Microcontrollers - MCU MSP430FR5994IPNR
16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power MCU With 256 KB FRAM, 8 KB SRAM, Low-Energy Vector Math Accelerator 80-LQFP -40 to 85

16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power MCU With 256 KB FRAM, 8 KB SRAM, Low-Energy Vector Math Accelerator 80-LQFP -40 to 85

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5994IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5994IPNR
Embedded - Microcontrollers MSP430FR5994IPNR
IC MCU 16BIT 256KB FRAM 80LQFP

IC MCU 16BIT 256KB FRAM 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5994IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5994IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5994IPNR
IC MCU 16BIT 256KB FRAM 80LQFP

IC MCU 16BIT 256KB FRAM 80LQFP

Supplier's Site
Microcontrollers - MSP430FR5994IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5994IPNR
Microcontrollers MSP430FR5994IPNR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 80-LQFP (12x12)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 80-LQFP (12x12)

Buy Now
Microcontrollers - MSP430FR5994IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5994IPNR
Microcontrollers MSP430FR5994IPNR
IC MCU 16BIT 256KB FRAM 80LQFP

IC MCU 16BIT 256KB FRAM 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 986927-MSP430FR5994IPNR 296-45561-6-ND 685-MSP430FR5994IPNR MSP430FR5994IPNR MSP430FR5994IPNR MSP430FR5994IPNR MSP430FR5994IPNR MSP430FR5994IPNR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Industrial 16-bit 256KB 8KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz
RAM 256 KB 8 KB 8 KB 8 KB 8 KB
ROM Type FRAM FRAM FRAM FRAM
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details