Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5994IPMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1322485-MSP430FR5994 IPMR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 16MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 256KB (256K x 8) Program Memory Type: FRAM RAM Size: 8K x 8 Data Converters: A/D 17x12b Oscillator Type: External, Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LQFP ECCN: 5A992C Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-45560-1,296-4556 0-2,296-45560-6 Base Product Number: MSP430FR5994 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1322485-MSP430FR5994 IPMR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 16MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 256KB (256K x 8) Program Memory Type: FRAM RAM Size: 8K x 8 Data Converters: A/D 17x12b Oscillator Type: External, Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LQFP ECCN: 5A992C Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-45560-1,296-4556 0-2,296-45560-6 Base Product Number: MSP430FR5994 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322485-MSP430FR5994IPMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322485-MSP430FR5994IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322485-MSP430FR5994IPMR
Manufacturer: Texas Instruments Win Source Part Number: 1322485-MSP430FR5994 IPMR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 16MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 256KB (256K x 8) Program Memory Type: FRAM RAM Size: 8K x 8 Data Converters: A/D 17x12b Oscillator Type: External, Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LQFP ECCN: 5A992C Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-45560-1,296-4556 0-2,296-45560-6 Base Product Number: MSP430FR5994 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322485-MSP430FR5994IPMR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPUXV2
Speed: 16MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FRAM
RAM Size: 8K x 8
Data Converters: A/D 17x12b
Oscillator Type: External, Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
ECCN: 5A992C
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-45560-1,296-45560-2,296-45560-6
Base Product Number: MSP430FR5994
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit 256KB 8KB 16MHz Embedded Microcontroller MCU - 685-MSP430FR5994IPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 256KB 8KB 16MHz Embedded Microcontroller MCU
685-MSP430FR5994IPMR
16-bit 256KB 8KB 16MHz Embedded Microcontroller MCU 685-MSP430FR5994IPMR
16-bit MCU, 256KB FRAM, 8KB SRAM, 16MHz, 64-LQFP Product overview: MSP430FR5994IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 8KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5994IPMR can be used for catalog matching and distributor lookup.

16-bit MCU, 256KB FRAM, 8KB SRAM, 16MHz, 64-LQFP Product overview: MSP430FR5994IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 8KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5994IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-45560-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45560-2-ND
Microcontrollers 296-45560-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-45560-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45560-1-ND
Microcontrollers 296-45560-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-45560-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45560-6-ND
Microcontrollers 296-45560-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MSP430FR5994IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5994IPMR
Microcontrollers MSP430FR5994IPMR
IC MCU 16BIT 256KB FRAM 64LQFP

IC MCU 16BIT 256KB FRAM 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430FR5994IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5994IPMR
Microcontrollers MSP430FR5994IPMR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 64-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - MSP430FR5994IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5994IPMR
Embedded - Microcontrollers MSP430FR5994IPMR
IC MCU 16BIT 256KB FRAM 64LQFP

IC MCU 16BIT 256KB FRAM 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5994IPMR
16-bit Microcontrollers - MCU MSP430FR5994IPMR
16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power MCU With 256 KB FRAM, 8 KB SRAM, Low-Energy Vector Math Accelerator 64-LQFP -40 to 85

16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power MCU With 256 KB FRAM, 8 KB SRAM, Low-Energy Vector Math Accelerator 64-LQFP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5994IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5994IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5994IPMR
IC MCU 16BIT 256KB FRAM 64LQFP

IC MCU 16BIT 256KB FRAM 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322485-MSP430FR5994IPMR 685-MSP430FR5994IPMR 296-45560-2-ND MSP430FR5994IPMR MSP430FR5994IPMR MSP430FR5994IPMR MSP430FR5994IPMR MSP430FR5994IPMR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 256KB 8KB 16MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 256 KB 8 KB 8 KB 8 KB 8 KB
ROM Type FRAM FRAM FRAM FRAM
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C167SRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers