16-bit MCU, 128KB FRAM, 8KB SRAM, 16MHz, 68 I/O, 12-bit ADC, DMA, Industrial Product overview: MSP430FR5992IZVWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5992IZVW
Manufacturer: Texas Instruments
Win Source Part Number: 886026-MSP430FR5992I
Series: MSP430™ FRAM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)
Core Processor: CPUXV2
Speed: 16MHz
Package: Reel - TR
Package: 87-VFBGA
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FRAM
Data Converters: A/D 20x12b
Oscillator Type: External, Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430FR5992
Categories: Integrated Circuits (ICs)
Case / Package: 87-NFBGA (6x6)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-45418-1, 296-45418-2, 296-45418-6
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)
16-bit Microcontrollers - MCU 16MHz Ultra-Low-Pwr MCU with 128 KB FRAM
IC MCU 16BIT 128KB FRAM 87NFBGA
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MSP430FR5992IZVWR | 886026-MSP430FR5992IZVWR | 296-45418-2-ND | MSP430FR5992IZVWR | MSP430FR5992IZVWR | MSP430FR5992IZVWR |
| Product Name | Industrial 16-bit 128KB 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430FR5992IZVWR | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Supply Voltage | 1.8 to ? volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| RAM | 128 KB | 8 KB | 8 KB |