Texas Instruments High-Performance Analog Microcontrollers MSP430FR5964IZVWR

Description
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)
Request a Quote Datasheet
Description
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-45421-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45421-6-ND
Microcontrollers 296-45421-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)

Buy Now Datasheet
Microcontrollers - 296-45421-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45421-1-ND
Microcontrollers 296-45421-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)

Buy Now Datasheet
Microcontrollers - 296-45421-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45421-2-ND
Microcontrollers 296-45421-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322311-MSP430FR5964IZVWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322311-MSP430FR5964IZVWR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322311-MSP430FR5964IZVWR
Manufacturer: Texas Instruments Win Source Part Number: 1322311-MSP430FR5964 IZVWR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 16MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 256KB (256K x 8) Program Memory Type: FRAM RAM Size: 8K x 8 Data Converters: A/D 20x12b Oscillator Type: External, Internal Supplier Device Package: 87-NFBGA (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 87-VFBGA ECCN: 5A992C Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-45421-1,296-4542 1-2,296-45421-6 Base Product Number: MSP430FR5964 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322311-MSP430FR5964IZVWR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPUXV2
Speed: 16MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FRAM
RAM Size: 8K x 8
Data Converters: A/D 20x12b
Oscillator Type: External, Internal
Supplier Device Package: 87-NFBGA (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 87-VFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-45421-1,296-45421-2,296-45421-6
Base Product Number: MSP430FR5964
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit 16MHz 256KB 8KB Embedded Microcontroller MCU - 685-MSP430FR5964IZVWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 256KB 8KB Embedded Microcontroller MCU
685-MSP430FR5964IZVWR
16-bit 16MHz 256KB 8KB Embedded Microcontroller MCU 685-MSP430FR5964IZVWR
16-bit MCU, 16MHz, 256KB FRAM, 8KB SRAM, 68 I/O, 12-bit ADC, AES, BGA Product overview: MSP430FR5964IZVWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 256KB, 8KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 256KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5964IZVW R can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 256KB FRAM, 8KB SRAM, 68 I/O, 12-bit ADC, AES, BGA Product overview: MSP430FR5964IZVWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 256KB, 8KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 256KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5964IZVWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR5964IZVWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5964IZVWR
Embedded - Microcontrollers MSP430FR5964IZVWR
IC MCU 16BIT 256KB FRAM 87NFBGA

IC MCU 16BIT 256KB FRAM 87NFBGA

Supplier's Site Datasheet
Mcu, Msp430, 16Mhz, Nfbga-87; Product Range Texas Instruments - 29AH6675 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Msp430, 16Mhz, Nfbga-87; Product Range Texas Instruments
29AH6675
Mcu, Msp430, 16Mhz, Nfbga-87; Product Range Texas Instruments 29AH6675
MCU, MSP430, 16MHZ, NFBGA-87; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:256KB; RAM Memory Size:8KB; No. of Pins:87Pins; MCU Case RoHS Compliant: Yes

MCU, MSP430, 16MHZ, NFBGA-87; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:256KB; RAM Memory Size:8KB; No. of Pins:87Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5964IZVWR
16-bit Microcontrollers - MCU MSP430FR5964IZVWR
16-bit Microcontrollers - MCU 16MHz Ultra-Low-Pwr MCU with 256 KB FRAM

16-bit Microcontrollers - MCU 16MHz Ultra-Low-Pwr MCU with 256 KB FRAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5964IZVWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5964IZVWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5964IZVWR
IC MCU 16BIT 256KB FRAM 87NFBGA

IC MCU 16BIT 256KB FRAM 87NFBGA

Supplier's Site
Microcontrollers - MSP430FR5964IZVWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5964IZVWR
Microcontrollers MSP430FR5964IZVWR
IC MCU 16BIT 256KB FRAM 87NFBGA

IC MCU 16BIT 256KB FRAM 87NFBGA

Supplier's Site Datasheet
Microcontrollers - MSP430FR5964IZVWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5964IZVWR
Microcontrollers MSP430FR5964IZVWR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-45421-6-ND 1322311-MSP430FR5964IZVWR 685-MSP430FR5964IZVWR MSP430FR5964IZVWR 29AH6675 MSP430FR5964IZVWR MSP430FR5964IZVWR MSP430FR5964IZVWR MSP430FR5964IZVWR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16MHz 256KB 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Mcu, Msp430, 16Mhz, Nfbga-87; Product Range Texas Instruments 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 20x12b
RAM 8 KB 256 KB 8 KB 8 KB 8 KB 8 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C161SLM3VAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers