Texas Instruments High-Performance Analog Microcontrollers MSP430FR5964IRGZR

Description
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 48-VQFN (7x7)
Request a Quote Datasheet
Description
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 48-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-45422-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45422-2-ND
Microcontrollers 296-45422-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 48-VQFN (7x7)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-45422-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45422-6-ND
Microcontrollers 296-45422-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 48-VQFN (7x7)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-45422-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45422-1-ND
Microcontrollers 296-45422-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 48-VQFN (7x7)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 256KB 8KB Embedded Microcontroller MCU
685-MSP430FR5964IRGZR
Industrial 16-bit 256KB 8KB Embedded Microcontroller MCU 685-MSP430FR5964IRGZR
16-Bit MCU, 256KB FRAM, 8KB SRAM, 16MHz, 40 I/O, 12-bit ADC, Industrial Product overview: MSP430FR5964IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 256KB, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 256KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5964IRGZ R can be used for catalog matching and distributor lookup.

16-Bit MCU, 256KB FRAM, 8KB SRAM, 16MHz, 40 I/O, 12-bit ADC, Industrial Product overview: MSP430FR5964IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 256KB, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 256KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5964IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5964IRGZR - 928196-MSP430FR5964IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5964IRGZR
928196-MSP430FR5964IRGZR
Embedded - Embedded - Microcontrollers - MSP430FR5964IRGZR 928196-MSP430FR5964IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 928196-MSP430FR5964I RGZR Series: MSP430™ FRAM Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 48-VQFN (7x7) Core Processor: CPUXV2 Speed: 16MHz Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 256KB (256K x 8) Program Memory Type: FRAM Data Converters: A/D 16x12b Oscillator Type: External, Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430FR5964 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-45422-2, 296-45422-1, 296-45422-6

Manufacturer: Texas Instruments
Win Source Part Number: 928196-MSP430FR5964IRGZR
Series: MSP430™ FRAM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 48-VQFN (7x7)
Core Processor: CPUXV2
Speed: 16MHz
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FRAM
Data Converters: A/D 16x12b
Oscillator Type: External, Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430FR5964
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-45422-2, 296-45422-1, 296-45422-6

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5964IRGZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5964IRGZR
Embedded - Microcontrollers MSP430FR5964IRGZR
IC MCU 16BIT 256KB FRAM 48VQFN

IC MCU 16BIT 256KB FRAM 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5964IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5964IRGZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5964IRGZR
IC MCU 16BIT 256KB FRAM 48VQFN

IC MCU 16BIT 256KB FRAM 48VQFN

Supplier's Site
Microcontrollers - MSP430FR5964IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5964IRGZR
Microcontrollers MSP430FR5964IRGZR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 48-VQFN (7x7)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 48-VQFN (7x7)

Buy Now
Microcontrollers - MSP430FR5964IRGZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5964IRGZR
Microcontrollers MSP430FR5964IRGZR
IC MCU 16BIT 256KB FRAM 48VQFN

IC MCU 16BIT 256KB FRAM 48VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5964IRGZR
16-bit Microcontrollers - MCU MSP430FR5964IRGZR
16-bit Microcontrollers - MCU 16MHz Ultra-Low-Pwr MCU with 256 KB FRAM

16-bit Microcontrollers - MCU 16MHz Ultra-Low-Pwr MCU with 256 KB FRAM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-45422-2-ND 685-MSP430FR5964IRGZR 928196-MSP430FR5964IRGZR MSP430FR5964IRGZR MSP430FR5964IRGZR MSP430FR5964IRGZR MSP430FR5964IRGZR MSP430FR5964IRGZR
Product Name Microcontrollers Industrial 16-bit 256KB 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR5964IRGZR Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 16x12b
RAM 8 KB 256 KB 8 KB 8 KB 8 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details