Texas Instruments High-Performance Analog Microcontrollers MSP430FR5962IZVWR

Description
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)
Request a Quote Datasheet
Description
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-45420-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45420-2-ND
Microcontrollers 296-45420-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)

Buy Now Datasheet
Microcontrollers - 296-45420-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45420-6-ND
Microcontrollers 296-45420-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)

Buy Now Datasheet
Microcontrollers - 296-45420-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45420-1-ND
Microcontrollers 296-45420-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)

Buy Now Datasheet
Industrial 16-bit 16MHz 128KB Embedded Microcontroller MCU - 685-MSP430FR5962IZVWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 16MHz 128KB Embedded Microcontroller MCU
685-MSP430FR5962IZVWR
Industrial 16-bit 16MHz 128KB Embedded Microcontroller MCU 685-MSP430FR5962IZVWR
16-Bit MCU, 16MHz, 128KB FRAM, 8KB SRAM, 68 I/O, 12-bit ADC, Industrial Product overview: MSP430FR5962IZVWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5962IZVW R can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 128KB FRAM, 8KB SRAM, 68 I/O, 12-bit ADC, Industrial Product overview: MSP430FR5962IZVWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5962IZVWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5962IZVWR - 928195-MSP430FR5962IZVWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5962IZVWR
928195-MSP430FR5962IZVWR
Embedded - Embedded - Microcontrollers - MSP430FR5962IZVWR 928195-MSP430FR5962IZVWR
Manufacturer: Texas Instruments Win Source Part Number: 928195-MSP430FR5962I ZVWR Series: MSP430™ FRAM Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6) Core Processor: CPUXV2 Speed: 16MHz Package: Reel - TR Package: 87-VFBGA Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 128KB (128K x 8) Program Memory Type: FRAM Data Converters: A/D 20x12b Oscillator Type: External, Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430FR5962 Categories: Integrated Circuits (ICs) Case / Package: 87-NFBGA (6x6) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-45420-1, 296-45420-2, 296-45420-6

Manufacturer: Texas Instruments
Win Source Part Number: 928195-MSP430FR5962IZVWR
Series: MSP430™ FRAM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)
Core Processor: CPUXV2
Speed: 16MHz
Package: Reel - TR
Package: 87-VFBGA
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FRAM
Data Converters: A/D 20x12b
Oscillator Type: External, Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430FR5962
Categories: Integrated Circuits (ICs)
Case / Package: 87-NFBGA (6x6)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-45420-1, 296-45420-2, 296-45420-6

Buy Now Datasheet
Mcu, Msp430, 16Mhz, Nfbga-87; Product Range Texas Instruments - 26AJ7630 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Msp430, 16Mhz, Nfbga-87; Product Range Texas Instruments
26AJ7630
Mcu, Msp430, 16Mhz, Nfbga-87; Product Range Texas Instruments 26AJ7630
MCU, MSP430, 16MHZ, NFBGA-87; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:87Pins; MCU Case RoHS Compliant: Yes

MCU, MSP430, 16MHZ, NFBGA-87; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:87Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430FR5962IZVWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5962IZVWR
Microcontrollers MSP430FR5962IZVWR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5962IZVWR
16-bit Microcontrollers - MCU MSP430FR5962IZVWR
16-bit Microcontrollers - MCU 16MHz Ultra-Low-Pwr MCU with 128 KB FRAM

16-bit Microcontrollers - MCU 16MHz Ultra-Low-Pwr MCU with 128 KB FRAM

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5962IZVWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5962IZVWR
Embedded - Microcontrollers MSP430FR5962IZVWR
IC MCU 16BIT 128KB FRAM 87NFBGA

IC MCU 16BIT 128KB FRAM 87NFBGA

Supplier's Site Datasheet
Microcontrollers - MSP430FR5962IZVWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5962IZVWR
Microcontrollers MSP430FR5962IZVWR
IC MCU 16BIT 128KB FRAM 87NFBGA

IC MCU 16BIT 128KB FRAM 87NFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-45420-2-ND 685-MSP430FR5962IZVWR 928195-MSP430FR5962IZVWR 26AJ7630 MSP430FR5962IZVWR MSP430FR5962IZVWR MSP430FR5962IZVWR MSP430FR5962IZVWR
Product Name Microcontrollers Industrial 16-bit 16MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR5962IZVWR Mcu, Msp430, 16Mhz, Nfbga-87; Product Range Texas Instruments Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 20x12b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161KLMHABXQ - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers