Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5962IPNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1316729-MSP430FR5962 IPNR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 16MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 128KB (128K x 8) Program Memory Type: FRAM RAM Size: 8K x 8 Data Converters: A/D 20x12b Oscillator Type: External, Internal Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 80-LQFP ECCN: 5A992C Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430FR5962IPNR-ND, 296-48938-1,296-4893 8-2,296-48938-6 Base Product Number: MSP430FR5962 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1316729-MSP430FR5962 IPNR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 16MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 128KB (128K x 8) Program Memory Type: FRAM RAM Size: 8K x 8 Data Converters: A/D 20x12b Oscillator Type: External, Internal Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 80-LQFP ECCN: 5A992C Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430FR5962IPNR-ND, 296-48938-1,296-4893 8-2,296-48938-6 Base Product Number: MSP430FR5962 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316729-MSP430FR5962IPNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316729-MSP430FR5962IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316729-MSP430FR5962IPNR
Manufacturer: Texas Instruments Win Source Part Number: 1316729-MSP430FR5962 IPNR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 16MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 128KB (128K x 8) Program Memory Type: FRAM RAM Size: 8K x 8 Data Converters: A/D 20x12b Oscillator Type: External, Internal Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 80-LQFP ECCN: 5A992C Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430FR5962IPNR-ND, 296-48938-1,296-4893 8-2,296-48938-6 Base Product Number: MSP430FR5962 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1316729-MSP430FR5962IPNR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPUXV2
Speed: 16MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FRAM
RAM Size: 8K x 8
Data Converters: A/D 20x12b
Oscillator Type: External, Internal
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 80-LQFP
ECCN: 5A992C
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430FR5962IPNR-ND,296-48938-1,296-48938-2,296-48938-6
Base Product Number: MSP430FR5962
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Industrial 16-bit 128KB 16MHz Embedded Microcontroller MCU - 685-MSP430FR5962IPNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 128KB 16MHz Embedded Microcontroller MCU
685-MSP430FR5962IPNR
Industrial 16-bit 128KB 16MHz Embedded Microcontroller MCU 685-MSP430FR5962IPNR
16-bit MCU, 128KB FRAM, 16MHz, 80-LQFP, Industrial Product overview: MSP430FR5962IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5962IPNR can be used for catalog matching and distributor lookup.

16-bit MCU, 128KB FRAM, 16MHz, 80-LQFP, Industrial Product overview: MSP430FR5962IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5962IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-48938-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48938-2-ND
Microcontrollers 296-48938-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-48938-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48938-6-ND
Microcontrollers 296-48938-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-48938-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48938-1-ND
Microcontrollers 296-48938-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5962IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5962IPNR
Embedded - Microcontrollers MSP430FR5962IPNR
IC MCU 16BIT 128KB FRAM 80LQFP

IC MCU 16BIT 128KB FRAM 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5962IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5962IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5962IPNR
IC MCU 16BIT 128KB FRAM 80LQFP

IC MCU 16BIT 128KB FRAM 80LQFP

Supplier's Site
Microcontrollers - MSP430FR5962IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5962IPNR
Microcontrollers MSP430FR5962IPNR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

Buy Now
Microcontrollers - MSP430FR5962IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5962IPNR
Microcontrollers MSP430FR5962IPNR
IC MCU 16BIT 128KB FRAM 80LQFP

IC MCU 16BIT 128KB FRAM 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5962IPNR
16-bit Microcontrollers - MCU MSP430FR5962IPNR
16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power MCU with 128 KB FRAM, 8 KB SRAM, AES, 12-bit ADC 80-LQFP -40 to 85

16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power MCU with 128 KB FRAM, 8 KB SRAM, AES, 12-bit ADC 80-LQFP -40 to 85

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1316729-MSP430FR5962IPNR 685-MSP430FR5962IPNR 296-48938-2-ND MSP430FR5962IPNR MSP430FR5962IPNR MSP430FR5962IPNR MSP430FR5962IPNR MSP430FR5962IPNR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial 16-bit 128KB 16MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 128 KB 8 KB 8 KB 8 KB 8 KB
ROM Type FRAM FRAM FRAM FRAM
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details