MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)
16-bit Microcontrollers - MCU Ultrasonic sensing MSP430G microcontrollers for gas and water flow metering applications 64-LQFP -40 to 85
IC MCU 16BIT 64KB FRAM 64LQFP
IC MCU 16BIT 64KB FRAM 64LQFP
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-MSP430FR50431IPM-ND | MSP430FR50431IPM | MSP430FR50431IPM | MSP430FR50431IPM | MSP430FR50431IPM |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 9x12b SAR | ||||
| RAM | 12 KB | 12 KB | 12 KB | ||
| ROM | 64 KB |