Texas Instruments High-Performance Analog Microcontrollers MSP430FR2675TPTR

Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32.5KB (32.5K x 8) FRAM 48-LQFP (7x7)
Request a Quote Datasheet
Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32.5KB (32.5K x 8) FRAM 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-MSP430FR2675TPTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430FR2675TPTR-ND
Microcontrollers 296-MSP430FR2675TPTR-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32.5KB (32.5K x 8) FRAM 48-LQFP (7x7)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32.5KB (32.5K x 8) FRAM 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR2675TPCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430FR2675TPCT-ND
Microcontrollers 296-MSP430FR2675TPCT-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32.5KB (32.5K x 8) FRAM 48-LQFP (7x7)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32.5KB (32.5K x 8) FRAM 48-LQFP (7x7)

Buy Now Datasheet
Industrial 16-bit 32KB Embedded Microcontroller MCU - 685-MSP430FR2675TPTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 32KB Embedded Microcontroller MCU
685-MSP430FR2675TPTR
Industrial 16-bit 32KB Embedded Microcontroller MCU 685-MSP430FR2675TPTR
16-Bit FRAM MCU, 32KB, 43 IO, 12-bit ADC, 48-LQFP, Industrial Product overview: MSP430FR2675TPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2675TPTR can be used for catalog matching and distributor lookup.

16-Bit FRAM MCU, 32KB, 43 IO, 12-bit ADC, 48-LQFP, Industrial Product overview: MSP430FR2675TPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2675TPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318575-MSP430FR2675TPTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318575-MSP430FR2675TPTR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318575-MSP430FR2675TPTR
Manufacturer: Texas Instruments Win Source Part Number: 1318575-MSP430FR2675 TPTR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 43 Program Memory Size: 32.5KB (32.5K x 8) Program Memory Type: FRAM RAM Size: 6K x 8 Data Converters: A/D 12x12b SAR Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 48-LQFP ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-MSP430FR2675TPTR ,296-MSP430FR2675TPC T,296-MSP430FR2675TP DKR Base Product Number: MSP430FR2675 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318575-MSP430FR2675TPTR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 43
Program Memory Size: 32.5KB (32.5K x 8)
Program Memory Type: FRAM
RAM Size: 6K x 8
Data Converters: A/D 12x12b SAR
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 48-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-MSP430FR2675TPTR,296-MSP430FR2675TPCT,296-MSP430FR2675TPDKR
Base Product Number: MSP430FR2675
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - MSP430FR2675TPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2675TPTR
Microcontrollers MSP430FR2675TPTR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32.5KB (32.5K x 8) FRAM 48-LQFP (7x7)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32.5KB (32.5K x 8) FRAM 48-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - MSP430FR2675TPTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2675TPTR
Embedded - Microcontrollers MSP430FR2675TPTR
IC MCU 16BIT 32.5KB FRAM 48LQFP

IC MCU 16BIT 32.5KB FRAM 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2675TPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2675TPTR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2675TPTR
IC MCU 16BIT 32.5KB FRAM 48LQFP

IC MCU 16BIT 32.5KB FRAM 48LQFP

Supplier's Site
Microcontrollers - MSP430FR2675TPTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2675TPTR
Microcontrollers MSP430FR2675TPTR
IC MCU 16BIT 32.5KB FRAM 48LQFP

IC MCU 16BIT 32.5KB FRAM 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-MSP430FR2675TPTR-ND 685-MSP430FR2675TPTR 1318575-MSP430FR2675TPTR MSP430FR2675TPTR MSP430FR2675TPTR MSP430FR2675TPTR MSP430FR2675TPTR
Product Name Microcontrollers Industrial 16-bit 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 0.0320 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 12x12b SAR
RAM 6 KB 32.5 KB 6 KB 6 KB 6 KB
ROM 32.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details
8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers
Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details