Texas Instruments High-Performance Analog Microcontrollers MSP430FR2632IYQWR

Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 24-DSBGA
Request a Quote
Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 24-DSBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-51454-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51454-2-ND
Microcontrollers 296-51454-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 24-DSBGA

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 24-DSBGA

Buy Now Datasheet
16-bit 8KB 2KB Embedded Microcontroller MCU - 685-MSP430FR2632IYQWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8KB 2KB Embedded Microcontroller MCU
685-MSP430FR2632IYQWR
16-bit 8KB 2KB Embedded Microcontroller MCU 685-MSP430FR2632IYQWR
16-Bit Capacitive Touch MCU, 8KB FRAM, 2KB SRAM, 17 IO, 10-bit ADC Product overview: MSP430FR2632IYQWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2632IYQW R can be used for catalog matching and distributor lookup.

16-Bit Capacitive Touch MCU, 8KB FRAM, 2KB SRAM, 17 IO, 10-bit ADC Product overview: MSP430FR2632IYQWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2632IYQWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322657-MSP430FR2632IYQWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322657-MSP430FR2632IYQWR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322657-MSP430FR2632IYQWR
Manufacturer: Texas Instruments Win Source Part Number: 1322657-MSP430FR2632 IYQWR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 3,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 8.5KB (8.5K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 24-DSBGA Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-UFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-51454-6,MSP430FR 2632IYQWR-ND,296-514 54-2,296-51454-1 Base Product Number: MSP430FR2632 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322657-MSP430FR2632IYQWR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 3,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 8.5KB (8.5K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 24-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-51454-6,MSP430FR2632IYQWR-ND,296-51454-2,296-51454-1
Base Product Number: MSP430FR2632
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - MSP430FR2632IYQWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2632IYQWR
Microcontrollers MSP430FR2632IYQWR
IC MCU 16BIT 8.5KB FRAM 24DSBGA

IC MCU 16BIT 8.5KB FRAM 24DSBGA

Supplier's Site Datasheet
Microcontrollers - MSP430FR2632IYQWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2632IYQWR
Microcontrollers MSP430FR2632IYQWR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 24-DSBGA

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 24-DSBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2632IYQWR
16-bit Microcontrollers - MCU MSP430FR2632IYQWR
16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller With 8 KB FRAM, CapTIvate touch technology 24-DSBGA -40 to 85

16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller With 8 KB FRAM, CapTIvate touch technology 24-DSBGA -40 to 85

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR2632IYQWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2632IYQWR
Embedded - Microcontrollers MSP430FR2632IYQWR
IC MCU 16BIT 8.5KB FRAM 24DSBGA

IC MCU 16BIT 8.5KB FRAM 24DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-51454-2-ND 685-MSP430FR2632IYQWR 1322657-MSP430FR2632IYQWR MSP430FR2632IYQWR MSP430FR2632IYQWR MSP430FR2632IYQWR MSP430FR2632IYQWR
Product Name Microcontrollers 16-bit 8KB 2KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 2 KB 8.5 KB 2 KB 2 KB
ROM 8.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details