Manufacturer: Texas Instruments
Win Source Part Number: 789766-MSP430FR2532I
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 24-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 8.5KB (8.5K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FR2532
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): DS4830AT+T; MAXQ622X-UEI+; MAXQ2000-QAX+; MAXQ610B-0000+;
Introduction Date: November 11, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 24-VQFN (4x4)
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 24-VQFN (4x4)
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 24-VQFN (4x4)
16-Bit RISC MCU, 8KB FRAM, 15 I/O, 10-bit ADC, Industrial Product overview: MSP430FR2532IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2532IRGE
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 24-VQFN (4x4)
MCU, 16BIT, MSP430, 16MHZ, VQFN-24; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430;
IC MCU 16BIT 8.5KB FRAM 24VQFN
IC MCU 16BIT 8.5KB FRAM 24VQFN
16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller With 8 KB FRAM, CapTIvate Touch Technology 24-VQFN -40 to 85
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 789766-MSP430FR2532IRGET | 296-43827-1-ND | 685-MSP430FR2532IRGET | MSP430FR2532IRGET | 52AH7327 | MSP430FR2532IRGET | MSP430FR2532IRGET | MSP430FR2532IRGET |
| Product Name | Embedded - Embedded - Microcontrollers - MSP430FR2532IRGET | Microcontrollers | Industrial 16-bit 8KB Embedded Microcontroller MCU | Microcontrollers | Mcu, 16Bit, Msp430, 16Mhz, Vqfn-24; Product Range Texas Instruments | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 8.5 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM Type | FRAM | FRAM | FRAM | |||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to ? volts | 3.6 volts |