Texas Instruments High-Performance Analog Microcontrollers MSP430FR2522IRHLR

Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)
Request a Quote Datasheet
Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-51452-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51452-6-ND
Microcontrollers 296-51452-6-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)

Buy Now Datasheet
Microcontrollers - 296-51452-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51452-2-ND
Microcontrollers 296-51452-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)

Buy Now Datasheet
Microcontrollers - 296-51452-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51452-1-ND
Microcontrollers 296-51452-1-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR2522IRHLR - 848195-MSP430FR2522IRHLR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR2522IRHLR
848195-MSP430FR2522IRHLR
Embedded - Embedded - Microcontrollers - MSP430FR2522IRHLR 848195-MSP430FR2522IRHLR
Manufacturer: Texas Instruments Win Source Part Number: 848195-MSP430FR2522I RHLR Series: MSP430™ FRAM Features: series Microcontroller IC Package: Reel - TR Number of I/O: 15 Family Name: 430FR2522 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-51452-6, 296-51452-2, 296-51452-1, MSP430FR2522IRHLR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 848195-MSP430FR2522IRHLR
Series: MSP430™ FRAM
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 15
Family Name: 430FR2522
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-51452-6, 296-51452-2, 296-51452-1, MSP430FR2522IRHLR-ND

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 8KB 2KB Embedded Microcontroller MCU
685-MSP430FR2522IRHLR
Industrial 16-bit 8KB 2KB Embedded Microcontroller MCU 685-MSP430FR2522IRHLR
16-Bit FRAM MCU, 8KB, 2KB SRAM, 15 I/O, 10-bit ADC, Industrial Product overview: MSP430FR2522IRHLR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 8KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 8KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2522IRHL R can be used for catalog matching and distributor lookup.

16-Bit FRAM MCU, 8KB, 2KB SRAM, 15 I/O, 10-bit ADC, Industrial Product overview: MSP430FR2522IRHLR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 8KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 8KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2522IRHLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430FR2522IRHLR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2522IRHLR
Microcontrollers MSP430FR2522IRHLR
IC MCU 16BIT 7.5KB FRAM 20VQFN

IC MCU 16BIT 7.5KB FRAM 20VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR2522IRHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2522IRHLR
Microcontrollers MSP430FR2522IRHLR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)

Buy Now
Embedded - Microcontrollers - MSP430FR2522IRHLR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2522IRHLR
Embedded - Microcontrollers MSP430FR2522IRHLR
IC MCU 16BIT 7.5KB FRAM 20VQFN

IC MCU 16BIT 7.5KB FRAM 20VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2522IRHLR
16-bit Microcontrollers - MCU MSP430FR2522IRHLR
16-bit Microcontrollers - MCU MSP430 MCU With CapTIvate technology - the Lowest Power, Most Noise-immune Capacitive Touch 20-VQFN -40 to 85

16-bit Microcontrollers - MCU MSP430 MCU With CapTIvate technology - the Lowest Power, Most Noise-immune Capacitive Touch 20-VQFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2522IRHLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2522IRHLR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2522IRHLR
IC MCU 16BIT 7.5KB FRAM 20VQFN

IC MCU 16BIT 7.5KB FRAM 20VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-51452-6-ND 848195-MSP430FR2522IRHLR 685-MSP430FR2522IRHLR MSP430FR2522IRHLR MSP430FR2522IRHLR MSP430FR2522IRHLR MSP430FR2522IRHLR MSP430FR2522IRHLR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FR2522IRHLR Industrial 16-bit 8KB 2KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 2 KB 2 KB 2 KB 2 KB
ROM 7.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers