Texas Instruments High-Performance Analog 16-bit 8KB 2KB TSSOP Embedded Microcontroller MCU MSP430FR2512IPW16R

Description
16-Bit FRAM MCU, 8KB, 2KB SRAM, 11 I/O, 10-bit ADC, 16-TSSOP Product overview: MSP430FR2512IPW16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2512IPW1 6R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit FRAM MCU, 8KB, 2KB SRAM, 11 I/O, 10-bit ADC, 16-TSSOP Product overview: MSP430FR2512IPW16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2512IPW1 6R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 8KB 2KB TSSOP Embedded Microcontroller MCU
685-MSP430FR2512IPW16R
16-bit 8KB 2KB TSSOP Embedded Microcontroller MCU 685-MSP430FR2512IPW16R
16-Bit FRAM MCU, 8KB, 2KB SRAM, 11 I/O, 10-bit ADC, 16-TSSOP Product overview: MSP430FR2512IPW16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2512IPW1 6R can be used for catalog matching and distributor lookup.

16-Bit FRAM MCU, 8KB, 2KB SRAM, 11 I/O, 10-bit ADC, 16-TSSOP Product overview: MSP430FR2512IPW16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2512IPW16R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR2512IPW16R - 808953-MSP430FR2512IPW16R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR2512IPW16R
808953-MSP430FR2512IPW16R
Embedded - Embedded - Microcontrollers - MSP430FR2512IPW16R 808953-MSP430FR2512IPW16R
Manufacturer: Texas Instruments Win Source Part Number: 808953-MSP430FR2512I PW16R Packaging: Reel Mounting Style: SMD Core Processor: MSP430 Speed: 16MHz Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Number of I/O: 11 Program Memory Size: 7.5KB (7.5K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 808953-MSP430FR2512IPW16R
Packaging: Reel
Mounting Style: SMD
Core Processor: MSP430
Speed: 16MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 11
Program Memory Size: 7.5KB (7.5K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Buy Now
Microcontrollers - 296-51449-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51449-1-ND
Microcontrollers 296-51449-1-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP

Buy Now Datasheet
Microcontrollers - 296-51449-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51449-2-ND
Microcontrollers 296-51449-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430FR2512IPW16R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2512IPW16R
Microcontrollers MSP430FR2512IPW16R
IC MCU 16BIT 7.5KB FRAM 16TSSOP

IC MCU 16BIT 7.5KB FRAM 16TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430FR2512IPW16R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2512IPW16R
Microcontrollers MSP430FR2512IPW16R
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2512IPW16R
16-bit Microcontrollers - MCU MSP430FR2512IPW16R
16-bit Microcontrollers - MCU MSP430 MCU With CapTIvate Technology - the Lowest Power, Most Noise-immune Capacitive Touch 16-TSSOP -40 to 85

16-bit Microcontrollers - MCU MSP430 MCU With CapTIvate Technology - the Lowest Power, Most Noise-immune Capacitive Touch 16-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR2512IPW16R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2512IPW16R
Embedded - Microcontrollers MSP430FR2512IPW16R
IC MCU 16BIT 7.5KB FRAM 16TSSOP

IC MCU 16BIT 7.5KB FRAM 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP430FR2512IPW16R 808953-MSP430FR2512IPW16R 296-51449-1-ND MSP430FR2512IPW16R MSP430FR2512IPW16R MSP430FR2512IPW16R MSP430FR2512IPW16R
Product Name 16-bit 8KB 2KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR2512IPW16R Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Supply Voltage 1.8 to ? volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 7.5 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - 40060873 - Rochester Electronics
Infineon Technologies AG
View Details