MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP
16-bit Microcontrollers - MCU MSP430 MCU With CapTIvate Technology - the Lowest Power, Most Noise-immune Capacitive Touch 16-TSSOP -40 to 85
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP
IC MCU 16BIT 7.5KB FRAM 16TSSOP
IC MCU 16BIT 7.5KB FRAM 16TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-48358-ND | MSP430FR2512IPW16 | MSP430FR2512IPW16 | MSP430FR2512IPW16 | MSP430FR2512IPW16 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 5x10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 7.5 KB |