Texas Instruments High-Performance Analog Microcontrollers MSP430FR2476TPTR

Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 48-LQFP (7x7)
Request a Quote Datasheet
Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-MSP430FR2476TPTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430FR2476TPTR-ND
Microcontrollers 296-MSP430FR2476TPTR-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 48-LQFP (7x7)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR2476TPCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430FR2476TPCT-ND
Microcontrollers 296-MSP430FR2476TPCT-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 48-LQFP (7x7)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR2476TPDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 48-LQFP (7x7)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 977974-MSP430FR2476TPTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
977974-MSP430FR2476TPTR
Integrated Circuits (ICs) - Embedded - Microcontrollers 977974-MSP430FR2476TPTR
Win Source Part Number: 977974-MSP430FR2476T PTR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: MSP430 CPU16 Speed: 16MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 43 Program Memory Size: 64.5KB (64.5K x 8) Program Memory Type: FRAM RAM Size: 8K x 8 Data Converters: A/D 12x12b SAR Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-MSP430FR2476TPTR ,296-MSP430FR2476TPC T,296-MSP430FR2476TP DKR Base Product Number: 430FR2476

Win Source Part Number: 977974-MSP430FR2476TPTR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430™ FRAM
Core Processor: MSP430 CPU16
Speed: 16MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 43
Program Memory Size: 64.5KB (64.5K x 8)
Program Memory Type: FRAM
RAM Size: 8K x 8
Data Converters: A/D 12x12b SAR
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-MSP430FR2476TPTR,296-MSP430FR2476TPCT,296-MSP430FR2476TPDKR
Base Product Number: 430FR2476

Buy Now Datasheet
Industrial 16-bit 16MHz 64KB Embedded Microcontroller MCU - 685-MSP430FR2476TPTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 16MHz 64KB Embedded Microcontroller MCU
685-MSP430FR2476TPTR
Industrial 16-bit 16MHz 64KB Embedded Microcontroller MCU 685-MSP430FR2476TPTR
16MHz 16-Bit MCU, 64KB FRAM, 8KB SRAM, 48-LQFP, Industrial Product overview: MSP430FR2476TPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2476TPTR can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 64KB FRAM, 8KB SRAM, 48-LQFP, Industrial Product overview: MSP430FR2476TPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2476TPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430FR2476TPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2476TPTR
Microcontrollers MSP430FR2476TPTR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 48-LQFP (7x7)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 48-LQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2476TPTR
16-bit Microcontrollers - MCU MSP430FR2476TPTR
16-bit Microcontrollers - MCU 16 MHz ultra-low-power microcontroller with 64 KB FRAM, 8 KB RAM, 12-bit ADC, 43 IO, 5 16-bit timers 48-LQFP -40 to 105

16-bit Microcontrollers - MCU 16 MHz ultra-low-power microcontroller with 64 KB FRAM, 8 KB RAM, 12-bit ADC, 43 IO, 5 16-bit timers 48-LQFP -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2476TPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2476TPTR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2476TPTR
IC MCU 16BIT 64.5KB FRAM 48LQFP

IC MCU 16BIT 64.5KB FRAM 48LQFP

Supplier's Site
Microcontrollers - MSP430FR2476TPTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2476TPTR
Microcontrollers MSP430FR2476TPTR
IC MCU 16BIT 64.5KB FRAM 48LQFP

IC MCU 16BIT 64.5KB FRAM 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR2476TPTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2476TPTR
Embedded - Microcontrollers MSP430FR2476TPTR
IC MCU 16BIT 64.5KB FRAM 48LQFP

IC MCU 16BIT 64.5KB FRAM 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-MSP430FR2476TPTR-ND 977974-MSP430FR2476TPTR 685-MSP430FR2476TPTR MSP430FR2476TPTR MSP430FR2476TPTR MSP430FR2476TPTR MSP430FR2476TPTR MSP430FR2476TPTR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial 16-bit 16MHz 64KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 12x12b SAR
RAM 8 KB 64.5 KB 8 KB 8 KB 8 KB
ROM 64.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RHBR - 1159461-CC2650F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - B164CILM3VCAZNT - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers