16MHz 16-Bit MCU, 64KB FRAM, 8KB SRAM, 48-LQFP, Industrial Product overview: MSP430FR2476TPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2476TPT can be used for catalog matching and distributor lookup.
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 48-LQFP (7x7)
16-bit Microcontrollers - MCU 16 MHz ultra-low-power microcontroller with 64 KB FRAM, 8 KB RAM, 12-bit ADC, 43 IO, 5 16-bit timers 48-LQFP -40 to 105
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 48-LQFP (7x7)
IC MCU 16BIT 64.5KB FRAM 48LQFP
IC MCU 16BIT 64.5KB FRAM 48LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MSP430FR2476TPT | 296-MSP430FR2476TPTTR-ND | MSP430FR2476TPT | MSP430FR2476TPT | MSP430FR2476TPT | MSP430FR2476TPT |
| Product Name | Industrial 16-bit 16MHz 64KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Supply Voltage | 1.8 to ? volts | 1.8 to 3.6 volts | 3.6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |||
| Bits | Other; A/D 12x12b SAR |