Texas Instruments High-Performance Analog Microcontrollers MSP430FR2433IRGET

Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)
Request a Quote Datasheet
Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-46143-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46143-2-ND
Microcontrollers 296-46143-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-46143-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46143-6-ND
Microcontrollers 296-46143-6-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-46143-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46143-1-ND
Microcontrollers 296-46143-1-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 16KB 4KB Embedded Microcontroller MCU
685-MSP430FR2433IRGET
16-bit 16MHz 16KB 4KB Embedded Microcontroller MCU 685-MSP430FR2433IRGET
16-bit MCU, 16MHz, 16KB FRAM, 4KB SRAM, 19 I/O, 10-bit ADC, 24-VQFN Product overview: MSP430FR2433IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2433IRGE T can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 16KB FRAM, 4KB SRAM, 19 I/O, 10-bit ADC, 24-VQFN Product overview: MSP430FR2433IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2433IRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR2433IRGET - 789765-MSP430FR2433IRGET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR2433IRGET
789765-MSP430FR2433IRGET
Embedded - Embedded - Microcontrollers - MSP430FR2433IRGET 789765-MSP430FR2433IRGET
Manufacturer: Texas Instruments Win Source Part Number: 789765-MSP430FR2433I RGET Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 24-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 8.5KB (8.5K x 8) Program Memory Type: FRAM RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FR2433 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789765-MSP430FR2433IRGET
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 24-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 8.5KB (8.5K x 8)
Program Memory Type: FRAM
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FR2433
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Microcontrollers - MSP430FR2433IRGET - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2433IRGET
Microcontrollers MSP430FR2433IRGET
IC MCU 16BIT 15.5KB FRAM 24VQFN

IC MCU 16BIT 15.5KB FRAM 24VQFN

Supplier's Site Datasheet
16-bit Microcontrollers - MCU - MSP430FR2433IRGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2433IRGET
16-bit Microcontrollers - MCU MSP430FR2433IRGET
16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 4 KB RAM, 10-bit ADC, 19 IO, 4 16-bit Timers 24-VQFN -40 to 85

16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 4 KB RAM, 10-bit ADC, 19 IO, 4 16-bit Timers 24-VQFN -40 to 85

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR2433IRGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2433IRGET
Embedded - Microcontrollers MSP430FR2433IRGET
IC MCU 16BIT 15.5KB FRAM 24VQFN

IC MCU 16BIT 15.5KB FRAM 24VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR2433IRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2433IRGET
Microcontrollers MSP430FR2433IRGET
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2433IRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2433IRGET
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2433IRGET
IC MCU 16BIT 15.5KB FRAM 24VQFN

IC MCU 16BIT 15.5KB FRAM 24VQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-46143-2-ND 685-MSP430FR2433IRGET 789765-MSP430FR2433IRGET MSP430FR2433IRGET MSP430FR2433IRGET MSP430FR2433IRGET MSP430FR2433IRGET MSP430FR2433IRGET
Product Name Microcontrollers 16-bit 16MHz 16KB 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR2433IRGET Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 4 KB 8.5 KB 4 KB 4 KB 4 KB
ROM 15.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - C161PILFCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; TQFP; Other; TQFP100
View Details
7 suppliers