Texas Instruments High-Performance Analog 16-bit 16MHz 16KB 4KB Embedded Microcontroller MCU MSP430FR2433IRGER

Description
16MHz 16-Bit MCU, 16KB FRAM, 4KB SRAM, 10-bit ADC, 24-VQFN Product overview: MSP430FR2433IRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2433IRGE R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16MHz 16-Bit MCU, 16KB FRAM, 4KB SRAM, 10-bit ADC, 24-VQFN Product overview: MSP430FR2433IRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2433IRGE R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16MHz 16KB 4KB Embedded Microcontroller MCU
685-MSP430FR2433IRGER
16-bit 16MHz 16KB 4KB Embedded Microcontroller MCU 685-MSP430FR2433IRGER
16MHz 16-Bit MCU, 16KB FRAM, 4KB SRAM, 10-bit ADC, 24-VQFN Product overview: MSP430FR2433IRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2433IRGE R can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 16KB FRAM, 4KB SRAM, 10-bit ADC, 24-VQFN Product overview: MSP430FR2433IRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2433IRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR2433IRGER - 1227529-MSP430FR2433IRGER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR2433IRGER
1227529-MSP430FR2433IRGER
Embedded - Embedded - Microcontrollers - MSP430FR2433IRGER 1227529-MSP430FR2433IRGER
Manufacturer: Texas Instruments Win Source Part Number: 1227529-MSP430FR2433 IRGER Family Name: MSP430FR2433 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAXQ2000-QAX+; MAXQ617V-L000+TW; DS4830AT+T; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227529-MSP430FR2433IRGER
Family Name: MSP430FR2433
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAXQ2000-QAX+; MAXQ617V-L000+TW; DS4830AT+T;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - 296-47810-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-47810-2-ND
Microcontrollers 296-47810-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-47810-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-47810-6-ND
Microcontrollers 296-47810-6-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-47810-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-47810-1-ND
Microcontrollers 296-47810-1-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR2433IRGER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2433IRGER
Embedded - Microcontrollers MSP430FR2433IRGER
IC MCU 16BIT 15.5KB FRAM 24VQFN

IC MCU 16BIT 15.5KB FRAM 24VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR2433IRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2433IRGER
Microcontrollers MSP430FR2433IRGER
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-VQFN (4x4)

Buy Now
16-bit Microcontrollers - MCU - MSP430FR2433IRGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2433IRGER
16-bit Microcontrollers - MCU MSP430FR2433IRGER
16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 4 KB RAM, 10-bit ADC, 19 IO, 4 16-bit Timers 24-VQFN -40 to 85

16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 4 KB RAM, 10-bit ADC, 19 IO, 4 16-bit Timers 24-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430FR2433IRGER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2433IRGER
Microcontrollers MSP430FR2433IRGER
IC MCU 16BIT 15.5KB FRAM 24VQFN

IC MCU 16BIT 15.5KB FRAM 24VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP430FR2433IRGER 1227529-MSP430FR2433IRGER 296-47810-2-ND MSP430FR2433IRGER MSP430FR2433IRGER MSP430FR2433IRGER MSP430FR2433IRGER
Product Name 16-bit 16MHz 16KB 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR2433IRGER Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC720M8-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 8611200943 - Rochester Electronics
Infineon Technologies AG
View Details