Texas Instruments High-Performance Analog Microcontrollers MSP430FR2422IPW16R

Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP
Request a Quote Datasheet
Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-MSP430FR2422IPW16RCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP

Buy Now Datasheet
Microcontrollers - 296-MSP430FR2422IPW16RDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP

Buy Now Datasheet
Microcontrollers - 296-MSP430FR2422IPW16RTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB 2KB Embedded Microcontroller MCU
685-MSP430FR2422IPW16R
16-bit 16MHz 8KB 2KB Embedded Microcontroller MCU 685-MSP430FR2422IPW16R
16MHz 16-bit MCU, 8KB FRAM, 2KB SRAM, 10-bit ADC, 16-TSSOP Product overview: MSP430FR2422IPW16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2422IPW1 6R can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 8KB FRAM, 2KB SRAM, 10-bit ADC, 16-TSSOP Product overview: MSP430FR2422IPW16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2422IPW16R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 984473-MSP430FR2422IPW16R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
984473-MSP430FR2422IPW16R
Integrated Circuits (ICs) - Embedded - Microcontrollers 984473-MSP430FR2422IPW16R
Win Source Part Number: 984473-MSP430FR2422I PW16R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: MSP430 CPU16 Speed: 16MHz Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Number of I/O: 11 Program Memory Size: 7.5KB (7.5K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: MSP430FR2422IPW16R-N D,296-51447-6,296-51 447-2,296-51447-2-ND ,296-MSP430FR2422IPW 16RTR,296-51447-1-ND ,296-51447-1,296-MSP 430FR2422IPW16RCT,29 6-MSP430FR2422IPW16R DKR,296-51447-6-ND Base Product Number: 430FR2422

Win Source Part Number: 984473-MSP430FR2422IPW16R
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430™ FRAM
Core Processor: MSP430 CPU16
Speed: 16MHz
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 11
Program Memory Size: 7.5KB (7.5K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: MSP430FR2422IPW16R-ND,296-51447-6,296-51447-2,296-51447-2-ND,296-MSP430FR2422IPW16RTR,296-51447-1-ND,296-51447-1,296-MSP430FR2422IPW16RCT,296-MSP430FR2422IPW16RDKR,296-51447-6-ND
Base Product Number: 430FR2422

Buy Now Datasheet
Microcontrollers - MSP430FR2422IPW16R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2422IPW16R
Microcontrollers MSP430FR2422IPW16R
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430FR2422IPW16R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2422IPW16R
Embedded - Microcontrollers MSP430FR2422IPW16R
IC MCU 16BIT 7.5KB FRAM 16TSSOP

IC MCU 16BIT 7.5KB FRAM 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2422IPW16R
16-bit Microcontrollers - MCU MSP430FR2422IPW16R
16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller With 8 KB FRAM, 2 KB RAM, 10-bit ADC, 15 IO, 2 16-bit Timers 16-TSSOP -40 to 85

16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller With 8 KB FRAM, 2 KB RAM, 10-bit ADC, 15 IO, 2 16-bit Timers 16-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430FR2422IPW16R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2422IPW16R
Microcontrollers MSP430FR2422IPW16R
IC MCU 16BIT 7.5KB FRAM 16TSSOP

IC MCU 16BIT 7.5KB FRAM 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-MSP430FR2422IPW16RCT-ND 685-MSP430FR2422IPW16R 984473-MSP430FR2422IPW16R MSP430FR2422IPW16R MSP430FR2422IPW16R MSP430FR2422IPW16R MSP430FR2422IPW16R
Product Name Microcontrollers 16-bit 16MHz 8KB 2KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 5x10b
RAM 2 KB 7.5 KB 2 KB 2 KB
ROM 7.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - C2DBYY001831 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details