16MHz 16-bit MCU, 8KB FRAM, 2KB SRAM, 10-bit ADC, 16-TSSOP Product overview: MSP430FR2422IPW16 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2422IPW1
Manufacturer: Texas Instruments
Win Source Part Number: 1318602-MSP430FR2422
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 11
Program Memory Size: 7.5KB (7.5K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-48357
Base Product Number: MSP430FR2422
RoHS Status: ROHS3 Compliant
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP
IC MCU 16BIT 7.5KB FRAM 16TSSOP
IC MCU 16BIT 7.5KB FRAM 16TSSOP
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP
16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller With 8 KB FRAM, 2 KB RAM, 10-bit ADC, 15 IO, 2 16-bit Timers 16-TSSOP -40 to 85
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MSP430FR2422IPW16 | 1318602-MSP430FR2422IPW16 | 296-48357-ND | MSP430FR2422IPW16 | MSP430FR2422IPW16 | MSP430FR2422IPW16 | MSP430FR2422IPW16 |
| Product Name | 16-bit 16MHz 8KB 2KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Supply Voltage | 1.8 to ? volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| RAM | 7.5 KB | 2 KB | 2 KB | 2 KB |