Texas Instruments High-Performance Analog Microcontrollers MSP430FR2355TRSMR

Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)
Request a Quote Datasheet
Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-MSP430FR2355TRSMRTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR2355TRSMRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 32KB FRAM 32VQFN

IC MCU 16BIT 32KB FRAM 32VQFN

Buy Now Datasheet
Microcontrollers - 296-MSP430FR2355TRSMRCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 32KB FRAM 32VQFN

IC MCU 16BIT 32KB FRAM 32VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322450-MSP430FR2355TRSMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322450-MSP430FR2355TRSMR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322450-MSP430FR2355TRSMR
Manufacturer: Texas Instruments Win Source Part Number: 1322450-MSP430FR2355 TRSMR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPU16 Speed: 24MHz Standard Package: 3,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 32KB (32K x 8) Program Memory Type: FRAM RAM Size: 4K x 8 Data Converters: A/D 8x12b SAR Oscillator Type: Internal Supplier Device Package: 32-VQFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 72 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-MSP430FR2355TRSM RTR Base Product Number: MSP430FR2355 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322450-MSP430FR2355TRSMR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPU16
Speed: 24MHz
Standard Package: 3,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FRAM
RAM Size: 4K x 8
Data Converters: A/D 8x12b SAR
Oscillator Type: Internal
Supplier Device Package: 32-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 72
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-MSP430FR2355TRSMRTR
Base Product Number: MSP430FR2355
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
16-bit 24MHz 32KB VQFN Embedded Microcontroller MCU
685-MSP430FR2355TRSMR
16-bit 24MHz 32KB VQFN Embedded Microcontroller MCU 685-MSP430FR2355TRSMR
24MHz 16-Bit RISC MCU, 32KB FRAM, Op-Amps, 12-bit ADC, 32-VQFN Product overview: MSP430FR2355TRSMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 32KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2355TRSM R can be used for catalog matching and distributor lookup.

24MHz 16-Bit RISC MCU, 32KB FRAM, Op-Amps, 12-bit ADC, 32-VQFN Product overview: MSP430FR2355TRSMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 32KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2355TRSMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2355TRSMR
16-bit Microcontrollers - MCU MSP430FR2355TRSMR
16-bit Microcontrollers - MCU 24MHz 105C ULP Microcontroller With 32 KB FRAM, 4 KB SRAM, 44 IO, 12-bit ADC, 12-bit DACs, OpAmp/PGA 32-VQFN -40 to 105

16-bit Microcontrollers - MCU 24MHz 105C ULP Microcontroller With 32 KB FRAM, 4 KB SRAM, 44 IO, 12-bit ADC, 12-bit DACs, OpAmp/PGA 32-VQFN -40 to 105

Buy Now Datasheet
Microcontrollers - MSP430FR2355TRSMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2355TRSMR
Microcontrollers MSP430FR2355TRSMR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)

Buy Now
Microcontrollers - MSP430FR2355TRSMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2355TRSMR
Microcontrollers MSP430FR2355TRSMR
IC MCU 16BIT 32KB FRAM 32VQFN

IC MCU 16BIT 32KB FRAM 32VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR2355TRSMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2355TRSMR
Embedded - Microcontrollers MSP430FR2355TRSMR
IC MCU 16BIT 32KB FRAM 32VQFN

IC MCU 16BIT 32KB FRAM 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2355TRSMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2355TRSMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2355TRSMR
IC MCU 16BIT 32KB FRAM 32VQFN

IC MCU 16BIT 32KB FRAM 32VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-MSP430FR2355TRSMRTR-ND 1322450-MSP430FR2355TRSMR 685-MSP430FR2355TRSMR MSP430FR2355TRSMR MSP430FR2355TRSMR MSP430FR2355TRSMR MSP430FR2355TRSMR MSP430FR2355TRSMR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 24MHz 32KB VQFN Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 8x12b SAR
RAM 4 KB 32 KB 4 KB 4 KB 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers