Texas Instruments High-Performance Analog Microcontrollers MSP430FR2355TRHAR

Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)
Request a Quote Datasheet
Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-50262-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-50262-6-ND
Microcontrollers 296-50262-6-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-50262-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-50262-1-ND
Microcontrollers 296-50262-1-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-50262-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-50262-2-ND
Microcontrollers 296-50262-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
16-bit 24MHz 32KB VQFN Embedded Microcontroller MCU
685-MSP430FR2355TRHAR
16-bit 24MHz 32KB VQFN Embedded Microcontroller MCU 685-MSP430FR2355TRHAR
24MHz 16-Bit MCU, 32KB FRAM, Op-Amps, 12-bit ADC, 40-VQFN Product overview: MSP430FR2355TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 32KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2355TRHA R can be used for catalog matching and distributor lookup.

24MHz 16-Bit MCU, 32KB FRAM, Op-Amps, 12-bit ADC, 40-VQFN Product overview: MSP430FR2355TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 32KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2355TRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR2355TRHAR - 928191-MSP430FR2355TRHAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR2355TRHAR
928191-MSP430FR2355TRHAR
Embedded - Embedded - Microcontrollers - MSP430FR2355TRHAR 928191-MSP430FR2355TRHAR
Manufacturer: Texas Instruments Win Source Part Number: 928191-MSP430FR2355T RHAR Series: MSP430™ FRAM Operating Temperature Range: -40°C ~ 105°C (TA) Features: CPU16 series Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6) Core Processor: CPU16 Speed: 24MHz Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FRAM Data Converters: A/D 10x12b; D/A 4x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430FR2355 Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-50262-6, 296-50262-2, 296-50262-1

Manufacturer: Texas Instruments
Win Source Part Number: 928191-MSP430FR2355TRHAR
Series: MSP430™ FRAM
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: CPU16 series Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)
Core Processor: CPU16
Speed: 24MHz
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FRAM
Data Converters: A/D 10x12b; D/A 4x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430FR2355
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-50262-6, 296-50262-2, 296-50262-1

Buy Now Datasheet
Microcontrollers - MSP430FR2355TRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2355TRHAR
Microcontrollers MSP430FR2355TRHAR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

Buy Now
Microcontrollers - MSP430FR2355TRHAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2355TRHAR
Microcontrollers MSP430FR2355TRHAR
IC MCU 16BIT 32KB FRAM 40VQFN

IC MCU 16BIT 32KB FRAM 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2355TRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2355TRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2355TRHAR
IC MCU 16BIT 32KB FRAM 40VQFN

IC MCU 16BIT 32KB FRAM 40VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430FR2355TRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2355TRHAR
Embedded - Microcontrollers MSP430FR2355TRHAR
IC MCU 16BIT 32KB FRAM 40VQFN

IC MCU 16BIT 32KB FRAM 40VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2355TRHAR
16-bit Microcontrollers - MCU MSP430FR2355TRHAR
16-bit Microcontrollers - MCU 24MHz 105C ULP Microcontroller With 32 KB FRAM, 4 KB SRAM, 44 IO, 12-bit ADC, 12-bit DACs, OpAmp/PGA 40-VQFN -40 to 105

16-bit Microcontrollers - MCU 24MHz 105C ULP Microcontroller With 32 KB FRAM, 4 KB SRAM, 44 IO, 12-bit ADC, 12-bit DACs, OpAmp/PGA 40-VQFN -40 to 105

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-50262-6-ND 685-MSP430FR2355TRHAR 928191-MSP430FR2355TRHAR MSP430FR2355TRHAR MSP430FR2355TRHAR MSP430FR2355TRHAR MSP430FR2355TRHAR MSP430FR2355TRHAR
Product Name Microcontrollers 16-bit 24MHz 32KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR2355TRHAR Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 10x12b; D/A 4x12b
RAM 4 KB 32 KB 4 KB 4 KB 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C164SL8RMCAHXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers