MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 38-TSSOP
IC MCU 16BIT 16KB FRAM 38TSSOP
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 38-TSSOP
IC MCU 16BIT 16KB FRAM 38TSSOP
16-bit Microcontrollers - MCU 24MHz 105C ULP Microcontroller With 16 KB FRAM, 2 KB SRAM, 44 IO, 12-bit ADC, 12-bit DACs, OpAmp/PGA 38-TSSOP -40 to 105
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-MSP430FR2353TDBTR-ND | MSP430FR2353TDBTR | MSP430FR2353TDBTR | MSP430FR2353TDBTR | MSP430FR2353TDBTR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 10x12b; D/A 4x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB |