Texas Instruments High-Performance Analog Microcontrollers MSP430FR2155TRSMT

Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)
Request a Quote Datasheet
Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-MSP430FR2155TRSMTDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR2155TRSMTTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR2155TRSMTCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322473-MSP430FR2155TRSMT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322473-MSP430FR2155TRSMT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322473-MSP430FR2155TRSMT
Manufacturer: Texas Instruments Win Source Part Number: 1322473-MSP430FR2155 TRSMT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPU16 Speed: 24MHz Standard Package: 250 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 32KB (32K x 8) Program Memory Type: FRAM RAM Size: 4K x 8 Data Converters: A/D 8x12b SAR Oscillator Type: Internal Supplier Device Package: 32-VQFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-MSP430FR2155TRSM TCT,296-MSP430FR2155 TRSMTDKR,296-MSP430F R2155TRSMTTR Base Product Number: MSP430FR2155 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322473-MSP430FR2155TRSMT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPU16
Speed: 24MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FRAM
RAM Size: 4K x 8
Data Converters: A/D 8x12b SAR
Oscillator Type: Internal
Supplier Device Package: 32-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-MSP430FR2155TRSMTCT,296-MSP430FR2155TRSMTDKR,296-MSP430FR2155TRSMTTR
Base Product Number: MSP430FR2155
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
16-bit 24MHz 32KB 4KB Embedded Microcontroller MCU
685-MSP430FR2155TRSMT
16-bit 24MHz 32KB 4KB Embedded Microcontroller MCU 685-MSP430FR2155TRSMT
24MHz 16-Bit MCU, 32KB FRAM, 4KB SRAM, 32-VQFN Product overview: MSP430FR2155TRSMT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 32KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2155TRSM T can be used for catalog matching and distributor lookup.

24MHz 16-Bit MCU, 32KB FRAM, 4KB SRAM, 32-VQFN Product overview: MSP430FR2155TRSMT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 32KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2155TRSMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2155TRSMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2155TRSMT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2155TRSMT
IC MCU 16BIT 32KB FRAM 32VQFN

IC MCU 16BIT 32KB FRAM 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2155TRSMT
16-bit Microcontrollers - MCU MSP430FR2155TRSMT
16-bit Microcontrollers - MCU 24MHz 105C ULP Microcontroller With 32 KB FRAM, 4 KB SRAM, 44 IO, 12-bit ADC 32-VQFN -40 to 105

16-bit Microcontrollers - MCU 24MHz 105C ULP Microcontroller With 32 KB FRAM, 4 KB SRAM, 44 IO, 12-bit ADC 32-VQFN -40 to 105

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR2155TRSMT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2155TRSMT
Embedded - Microcontrollers MSP430FR2155TRSMT
IC MCU 16BIT 32KB FRAM 32VQFN

IC MCU 16BIT 32KB FRAM 32VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR2155TRSMT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2155TRSMT
Microcontrollers MSP430FR2155TRSMT
IC MCU 16BIT 32KB FRAM 32VQFN

IC MCU 16BIT 32KB FRAM 32VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR2155TRSMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2155TRSMT
Microcontrollers MSP430FR2155TRSMT
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-MSP430FR2155TRSMTDKR-ND 1322473-MSP430FR2155TRSMT 685-MSP430FR2155TRSMT MSP430FR2155TRSMT MSP430FR2155TRSMT MSP430FR2155TRSMT MSP430FR2155TRSMT MSP430FR2155TRSMT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 24MHz 32KB 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 8x12b SAR
RAM 4 KB 32 KB 4 KB 4 KB 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - C165LMHAFXQMA1 - 893549-C165LMHAFXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers