Texas Instruments High-Performance Analog 16-bit 24MHz 32KB 4KB Embedded Microcontroller MCU MSP430FR2155TRHAR

Description
16-Bit 24MHz MCU, 32KB FRAM, 4KB SRAM, 40-VQFN Product overview: MSP430FR2155TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 32KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2155TRHA R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit 24MHz MCU, 32KB FRAM, 4KB SRAM, 40-VQFN Product overview: MSP430FR2155TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 32KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2155TRHA R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 24MHz 32KB 4KB Embedded Microcontroller MCU
685-MSP430FR2155TRHAR
16-bit 24MHz 32KB 4KB Embedded Microcontroller MCU 685-MSP430FR2155TRHAR
16-Bit 24MHz MCU, 32KB FRAM, 4KB SRAM, 40-VQFN Product overview: MSP430FR2155TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 32KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2155TRHA R can be used for catalog matching and distributor lookup.

16-Bit 24MHz MCU, 32KB FRAM, 4KB SRAM, 40-VQFN Product overview: MSP430FR2155TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 32KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2155TRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1080666-MSP430FR2155TRHAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1080666-MSP430FR2155TRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1080666-MSP430FR2155TRHAR
Win Source Part Number: 1080666-MSP430FR2155 TRHAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: MSP430 CPU16 Speed: 24MHz Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FRAM RAM Size: 4K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-51443-6,296-5144 3-2,MSP430FR2155TRHA R-ND,296-51443-1 Base Product Number: 430FR2155

Win Source Part Number: 1080666-MSP430FR2155TRHAR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430™ FRAM
Core Processor: MSP430 CPU16
Speed: 24MHz
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FRAM
RAM Size: 4K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-51443-6,296-51443-2,MSP430FR2155TRHAR-ND,296-51443-1
Base Product Number: 430FR2155

Buy Now Datasheet
Microcontrollers - 296-51443-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51443-2-ND
Microcontrollers 296-51443-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2155TRHAR
16-bit Microcontrollers - MCU MSP430FR2155TRHAR
16-bit Microcontrollers - MCU 24MHz 105C ULP Microcontroller With 32 KB FRAM, 4 KB SRAM, 44 IO, 12-bit ADC 40-VQFN -40 to 105

16-bit Microcontrollers - MCU 24MHz 105C ULP Microcontroller With 32 KB FRAM, 4 KB SRAM, 44 IO, 12-bit ADC 40-VQFN -40 to 105

Buy Now Datasheet
Microcontrollers - MSP430FR2155TRHAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2155TRHAR
Microcontrollers MSP430FR2155TRHAR
IC MCU 16BIT 32KB FRAM 40VQFN

IC MCU 16BIT 32KB FRAM 40VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR2155TRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2155TRHAR
Embedded - Microcontrollers MSP430FR2155TRHAR
IC MCU 16BIT 32KB FRAM 40VQFN

IC MCU 16BIT 32KB FRAM 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2155TRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2155TRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2155TRHAR
IC MCU 16BIT 32KB FRAM 40VQFN

IC MCU 16BIT 32KB FRAM 40VQFN

Supplier's Site
Microcontrollers - MSP430FR2155TRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2155TRHAR
Microcontrollers MSP430FR2155TRHAR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP430FR2155TRHAR 1080666-MSP430FR2155TRHAR 296-51443-2-ND MSP430FR2155TRHAR MSP430FR2155TRHAR MSP430FR2155TRHAR MSP430FR2155TRHAR MSP430FR2155TRHAR
Product Name 16-bit 24MHz 32KB 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
RAM 32 KB 4 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7778AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers