Texas Instruments High-Performance Analog Industrial 16-bit 24MHz 32KB Embedded Microcontroller MCU MSP430FR2155TPTR

Description
24MHz 16-Bit MCU, 32KB FRAM, 4KB SRAM, 48-LQFP, Industrial Product overview: MSP430FR2155TPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 24MHz, 32KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 24MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2155TPTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24MHz 16-Bit MCU, 32KB FRAM, 4KB SRAM, 48-LQFP, Industrial Product overview: MSP430FR2155TPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 24MHz, 32KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 24MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2155TPTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 16-bit 24MHz 32KB Embedded Microcontroller MCU - 685-MSP430FR2155TPTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 24MHz 32KB Embedded Microcontroller MCU
685-MSP430FR2155TPTR
Industrial 16-bit 24MHz 32KB Embedded Microcontroller MCU 685-MSP430FR2155TPTR
24MHz 16-Bit MCU, 32KB FRAM, 4KB SRAM, 48-LQFP, Industrial Product overview: MSP430FR2155TPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 24MHz, 32KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 24MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2155TPTR can be used for catalog matching and distributor lookup.

24MHz 16-Bit MCU, 32KB FRAM, 4KB SRAM, 48-LQFP, Industrial Product overview: MSP430FR2155TPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 24MHz, 32KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 24MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2155TPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-MSP430FR2155TPDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 48-LQFP (7x7)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR2155TPCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430FR2155TPCT-ND
Microcontrollers 296-MSP430FR2155TPCT-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 48-LQFP (7x7)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR2155TPTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430FR2155TPTR-ND
Microcontrollers 296-MSP430FR2155TPTR-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 48-LQFP (7x7)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 984472-MSP430FR2155TPTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
984472-MSP430FR2155TPTR
Integrated Circuits (ICs) - Embedded - Microcontrollers 984472-MSP430FR2155TPTR
Win Source Part Number: 984472-MSP430FR2155T PTR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: MSP430 CPU16 Speed: 24MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 44 Program Memory Size: 32KB (32K x 8) Program Memory Type: FRAM RAM Size: 4K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-MSP430FR2155TPDK R,MSP430FR2155TPTR-N D,296-MSP430FR2155TP TR,296-MSP430FR2155T PCT Base Product Number: 430FR2155

Win Source Part Number: 984472-MSP430FR2155TPTR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430™ FRAM
Core Processor: MSP430 CPU16
Speed: 24MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 44
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FRAM
RAM Size: 4K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-MSP430FR2155TPDKR,MSP430FR2155TPTR-ND,296-MSP430FR2155TPTR,296-MSP430FR2155TPCT
Base Product Number: 430FR2155

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2155TPTR
16-bit Microcontrollers - MCU MSP430FR2155TPTR
16-bit Microcontrollers - MCU 24MHz 105C ULP Microcontroller With 32 KB FRAM, 4 KB SRAM, 44 IO, 12-bit ADC 48-LQFP -40 to 105

16-bit Microcontrollers - MCU 24MHz 105C ULP Microcontroller With 32 KB FRAM, 4 KB SRAM, 44 IO, 12-bit ADC 48-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - MSP430FR2155TPTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2155TPTR
Microcontrollers MSP430FR2155TPTR
IC MCU 16BIT 32KB FRAM 48LQFP

IC MCU 16BIT 32KB FRAM 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2155TPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2155TPTR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2155TPTR
IC MCU 16BIT 32KB FRAM 48LQFP

IC MCU 16BIT 32KB FRAM 48LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430FR2155TPTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2155TPTR
Embedded - Microcontrollers MSP430FR2155TPTR
IC MCU 16BIT 32KB FRAM 48LQFP

IC MCU 16BIT 32KB FRAM 48LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430FR2155TPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2155TPTR
Microcontrollers MSP430FR2155TPTR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 48-LQFP (7x7)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 48-LQFP (7x7)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP430FR2155TPTR 296-MSP430FR2155TPDKR-ND 984472-MSP430FR2155TPTR MSP430FR2155TPTR MSP430FR2155TPTR MSP430FR2155TPTR MSP430FR2155TPTR MSP430FR2155TPTR
Product Name Industrial 16-bit 24MHz 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Bits Other; A/D 12x12b
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161KLMHABXQ - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers