Texas Instruments High-Performance Analog Microcontrollers MSP430FR2153TPTR

Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 48-LQFP (7x7)
Request a Quote Datasheet
Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-MSP430FR2153TPCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430FR2153TPCT-ND
Microcontrollers 296-MSP430FR2153TPCT-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 48-LQFP (7x7)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR2153TPDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 48-LQFP (7x7)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR2153TPTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430FR2153TPTR-ND
Microcontrollers 296-MSP430FR2153TPTR-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 48-LQFP (7x7)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318621-MSP430FR2153TPTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318621-MSP430FR2153TPTR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318621-MSP430FR2153TPTR
Manufacturer: Texas Instruments Win Source Part Number: 1318621-MSP430FR2153 TPTR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPU16 Speed: 24MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 44 Program Memory Size: 16KB (16K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 48-LQFP ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-MSP430FR2153TPDK R,MSP430FR2153TPTR-N D,296-MSP430FR2153TP TR,296-MSP430FR2153T PCT Base Product Number: MSP430FR2153 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318621-MSP430FR2153TPTR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPU16
Speed: 24MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 44
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 48-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-MSP430FR2153TPDKR,MSP430FR2153TPTR-ND,296-MSP430FR2153TPTR,296-MSP430FR2153TPCT
Base Product Number: MSP430FR2153
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
24MHz 16KB 2KB Embedded Microcontroller MCU - 685-MSP430FR2153TPTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24MHz 16KB 2KB Embedded Microcontroller MCU
685-MSP430FR2153TPTR
24MHz 16KB 2KB Embedded Microcontroller MCU 685-MSP430FR2153TPTR
24MHz 16KB FRAM MCU, 2KB SRAM, 12-bit ADC, UART/SPI/I2C, 48-LQFP Product overview: MSP430FR2153TPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 24MHz, 16KB, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2153TPTR can be used for catalog matching and distributor lookup.

24MHz 16KB FRAM MCU, 2KB SRAM, 12-bit ADC, UART/SPI/I2C, 48-LQFP Product overview: MSP430FR2153TPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 24MHz, 16KB, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2153TPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2153TPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2153TPTR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2153TPTR
IC MCU 16BIT 16KB FRAM 48LQFP

IC MCU 16BIT 16KB FRAM 48LQFP

Supplier's Site
Microcontrollers - MSP430FR2153TPTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2153TPTR
Microcontrollers MSP430FR2153TPTR
IC MCU 16BIT 16KB FRAM 48LQFP

IC MCU 16BIT 16KB FRAM 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR2153TPTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2153TPTR
Embedded - Microcontrollers MSP430FR2153TPTR
IC MCU 16BIT 16KB FRAM 48LQFP

IC MCU 16BIT 16KB FRAM 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2153TPTR
16-bit Microcontrollers - MCU MSP430FR2153TPTR
16-bit Microcontrollers - MCU 24MHz 105C ULP Microcontroller With 16 KB FRAM, 2 KB SRAM, 44 IO, 12-bit ADC 48-LQFP -40 to 105

16-bit Microcontrollers - MCU 24MHz 105C ULP Microcontroller With 16 KB FRAM, 2 KB SRAM, 44 IO, 12-bit ADC 48-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - MSP430FR2153TPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2153TPTR
Microcontrollers MSP430FR2153TPTR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 48-LQFP (7x7)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 48-LQFP (7x7)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-MSP430FR2153TPCT-ND 1318621-MSP430FR2153TPTR 685-MSP430FR2153TPTR MSP430FR2153TPTR MSP430FR2153TPTR MSP430FR2153TPTR MSP430FR2153TPTR MSP430FR2153TPTR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 24MHz 16KB 2KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 12x12b
RAM 2 KB 16 KB 2 KB 2 KB 2 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1090966-C164CI8EMCBFXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 64 KB
View Details
6 suppliers