Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - MSP430FR2111IRLLR MSP430FR2111IRLLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 886017-MSP430FR2111I RLLR Series: MSP430™ FRAM Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 3.75KB (3.75K x 8) FRAM 24-VQFN (3x3) Core Processor: MSP430 Speed: 16MHz Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 3.75KB (3.75K x 8) Program Memory Type: FRAM Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430FR2111 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430FR2111IRLLR-ND , 296-49835-2, 296-49835-1, 296-49835-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 886017-MSP430FR2111I RLLR Series: MSP430™ FRAM Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 3.75KB (3.75K x 8) FRAM 24-VQFN (3x3) Core Processor: MSP430 Speed: 16MHz Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 3.75KB (3.75K x 8) Program Memory Type: FRAM Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430FR2111 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430FR2111IRLLR-ND , 296-49835-2, 296-49835-1, 296-49835-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MSP430FR2111IRLLR - 886017-MSP430FR2111IRLLR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR2111IRLLR
886017-MSP430FR2111IRLLR
Embedded - Embedded - Microcontrollers - MSP430FR2111IRLLR 886017-MSP430FR2111IRLLR
Manufacturer: Texas Instruments Win Source Part Number: 886017-MSP430FR2111I RLLR Series: MSP430™ FRAM Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 3.75KB (3.75K x 8) FRAM 24-VQFN (3x3) Core Processor: MSP430 Speed: 16MHz Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 3.75KB (3.75K x 8) Program Memory Type: FRAM Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430FR2111 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430FR2111IRLLR-ND , 296-49835-2, 296-49835-1, 296-49835-6

Manufacturer: Texas Instruments
Win Source Part Number: 886017-MSP430FR2111IRLLR
Series: MSP430™ FRAM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 3.75KB (3.75K x 8) FRAM 24-VQFN (3x3)
Core Processor: MSP430
Speed: 16MHz
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 3.75KB (3.75K x 8)
Program Memory Type: FRAM
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430FR2111
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430FR2111IRLLR-ND, 296-49835-2, 296-49835-1, 296-49835-6

Buy Now Datasheet
Microcontrollers - 296-49835-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-49835-2-ND
Microcontrollers 296-49835-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 3.75KB (3.75K x 8) FRAM 24-VQFN (3x3)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 3.75KB (3.75K x 8) FRAM 24-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - 296-49835-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-49835-6-ND
Microcontrollers 296-49835-6-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 3.75KB (3.75K x 8) FRAM 24-VQFN (3x3)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 3.75KB (3.75K x 8) FRAM 24-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - 296-49835-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-49835-1-ND
Microcontrollers 296-49835-1-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 3.75KB (3.75K x 8) FRAM 24-VQFN (3x3)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 3.75KB (3.75K x 8) FRAM 24-VQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 4KB 1KB Embedded Microcontroller MCU
685-MSP430FR2111IRLLR
16-bit 16MHz 4KB 1KB Embedded Microcontroller MCU 685-MSP430FR2111IRLLR
16MHz 16-Bit MCU, 4KB FRAM, 1KB SRAM, 12 I/O, 10-bit ADC, UART/SPI, 24-VQFN Product overview: MSP430FR2111IRLLR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2111IRLL R can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 4KB FRAM, 1KB SRAM, 12 I/O, 10-bit ADC, UART/SPI, 24-VQFN Product overview: MSP430FR2111IRLLR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2111IRLLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430FR2111IRLLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2111IRLLR
Microcontrollers MSP430FR2111IRLLR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 3.75KB (3.75K x 8) FRAM 24-VQFN (3x3)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 3.75KB (3.75K x 8) FRAM 24-VQFN (3x3)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2111IRLLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2111IRLLR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2111IRLLR
IC MCU 16BIT 3.75KB FRAM 24VQFN

IC MCU 16BIT 3.75KB FRAM 24VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2111IRLLR
16-bit Microcontrollers - MCU MSP430FR2111IRLLR
16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller With 4 KB FRAM, 1 KB SRAM, 12 IO, 8 ch 10-bit ADC 24-VQFN -40 to 85

16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller With 4 KB FRAM, 1 KB SRAM, 12 IO, 8 ch 10-bit ADC 24-VQFN -40 to 85

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR2111IRLLR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2111IRLLR
Embedded - Microcontrollers MSP430FR2111IRLLR
IC MCU 16BIT 3.75KB FRAM 24VQFN

IC MCU 16BIT 3.75KB FRAM 24VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR2111IRLLR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2111IRLLR
Microcontrollers MSP430FR2111IRLLR
IC MCU 16BIT 3.75KB FRAM 24VQFN

IC MCU 16BIT 3.75KB FRAM 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 886017-MSP430FR2111IRLLR 296-49835-2-ND 685-MSP430FR2111IRLLR MSP430FR2111IRLLR MSP430FR2111IRLLR MSP430FR2111IRLLR MSP430FR2111IRLLR MSP430FR2111IRLLR
Product Name Embedded - Embedded - Microcontrollers - MSP430FR2111IRLLR Microcontrollers 16-bit 16MHz 4KB 1KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 3.75 KB 1 KB 1 KB 1 KB 1 KB
ROM Type FRAM FRAM FRAM FRAM
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers