Texas Instruments High-Performance Analog Microcontrollers MSP430FR2110IPW16

Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FRAM 16-TSSOP
Request a Quote Datasheet
Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FRAM 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MSP430FR2110IPW16-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FR2110IPW16-ND
Microcontrollers MSP430FR2110IPW16-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FRAM 16-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FRAM 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 2KB Embedded Microcontroller MCU
685-MSP430FR2110IPW16
Industrial 16-bit 16MHz 2KB Embedded Microcontroller MCU 685-MSP430FR2110IPW16
16MHz 16-bit MCU, 2KB FRAM, 1KB SRAM, 12 I/O, 10-bit ADC, Industrial Product overview: MSP430FR2110IPW16 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 2KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2110IPW1 6 can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 2KB FRAM, 1KB SRAM, 12 I/O, 10-bit ADC, Industrial Product overview: MSP430FR2110IPW16 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 2KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2110IPW16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR2110IPW16 - 845948-MSP430FR2110IPW16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR2110IPW16
845948-MSP430FR2110IPW16
Embedded - Embedded - Microcontrollers - MSP430FR2110IPW16 845948-MSP430FR2110IPW16
Manufacturer: Texas Instruments Win Source Part Number: 845948-MSP430FR2110I PW16 Series: MSP430™ FRAM Features: series Microcontroller IC Package: Tray Number of I/O: 12 Family Name: 430FR2110 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 845948-MSP430FR2110IPW16
Series: MSP430™ FRAM
Features: series Microcontroller IC
Package: Tray
Number of I/O: 12
Family Name: 430FR2110
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2110IPW16
16-bit Microcontrollers - MCU MSP430FR2110IPW16
16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller With 2 KB FRAM, 1 KB SRAM, 12 IO, 8 ch 10-bit ADC 16-TSSOP -40 to 85

16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller With 2 KB FRAM, 1 KB SRAM, 12 IO, 8 ch 10-bit ADC 16-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR2110IPW16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2110IPW16
Embedded - Microcontrollers MSP430FR2110IPW16
IC MCU 16BIT 2KB FRAM 16TSSOP

IC MCU 16BIT 2KB FRAM 16TSSOP

Supplier's Site Datasheet
IC MCU 16BIT 2KB FRAM 16TSSOP - 815-MSP430FR2110IPW16 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 2KB FRAM 16TSSOP
815-MSP430FR2110IPW16
IC MCU 16BIT 2KB FRAM 16TSSOP 815-MSP430FR2110IPW16
IC MCU 16BIT 2KB FRAM 16TSSOP

IC MCU 16BIT 2KB FRAM 16TSSOP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2110IPW16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2110IPW16
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2110IPW16
IC MCU 16BIT 2KB FRAM 16TSSOP

IC MCU 16BIT 2KB FRAM 16TSSOP

Supplier's Site
Microcontrollers - MSP430FR2110IPW16 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2110IPW16
Microcontrollers MSP430FR2110IPW16
IC MCU 16BIT 2KB FRAM 16TSSOP

IC MCU 16BIT 2KB FRAM 16TSSOP

Supplier's Site
Microcontrollers - MSP430FR2110IPW16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2110IPW16
Microcontrollers MSP430FR2110IPW16
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FRAM 16-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FRAM 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR2110IPW16-ND 685-MSP430FR2110IPW16 845948-MSP430FR2110IPW16 MSP430FR2110IPW16 MSP430FR2110IPW16 815-MSP430FR2110IPW16 MSP430FR2110IPW16 MSP430FR2110IPW16 MSP430FR2110IPW16
Product Name Microcontrollers Industrial 16-bit 16MHz 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR2110IPW16 16-bit Microcontrollers - MCU Embedded - Microcontrollers IC MCU 16BIT 2KB FRAM 16TSSOP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers