Texas Instruments High-Performance Analog 16-bit 16MHz 0.5KB VQFN Embedded Microcontroller MCU MSP430FR2000IRLLT

Description
16MHz 16-Bit MCU, 0.5KB FRAM, 0.5KB SRAM, 12 I/O, VQFN Product overview: MSP430FR2000IRLLT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 0.5KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 0.5KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2000IRLL T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16MHz 16-Bit MCU, 0.5KB FRAM, 0.5KB SRAM, 12 I/O, VQFN Product overview: MSP430FR2000IRLLT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 0.5KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 0.5KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2000IRLL T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16MHz 0.5KB VQFN Embedded Microcontroller MCU - 685-MSP430FR2000IRLLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 0.5KB VQFN Embedded Microcontroller MCU
685-MSP430FR2000IRLLT
16-bit 16MHz 0.5KB VQFN Embedded Microcontroller MCU 685-MSP430FR2000IRLLT
16MHz 16-Bit MCU, 0.5KB FRAM, 0.5KB SRAM, 12 I/O, VQFN Product overview: MSP430FR2000IRLLT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 0.5KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 0.5KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2000IRLL T can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 0.5KB FRAM, 0.5KB SRAM, 12 I/O, VQFN Product overview: MSP430FR2000IRLLT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 0.5KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 0.5KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2000IRLLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368611-MSP430FR2000IRLLT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368611-MSP430FR2000IRLLT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368611-MSP430FR2000IRLLT
Win Source Part Number: 1368611-MSP430FR2000 IRLLT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: MSP430™ FRAM Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (3x3) Base Product Number: MSP430FR2000 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 16MHz Number of I/O: 12 Core Processor: MSP430 CPU16 Core Size: 16-Bit Connectivity: IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 512B (512 x 8) Program Memory Type: FRAM RAM Size: 512 x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Oscillator Type: Internal

Win Source Part Number: 1368611-MSP430FR2000IRLLT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: MSP430™ FRAM
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (3x3)
Base Product Number: MSP430FR2000
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 16MHz
Number of I/O: 12
Core Processor: MSP430 CPU16
Core Size: 16-Bit
Connectivity: IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 512B (512 x 8)
Program Memory Type: FRAM
RAM Size: 512 x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - 296-47498-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-47498-2-ND
Microcontrollers 296-47498-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FRAM 24-VQFN (3x3)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FRAM 24-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - 296-47498-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-47498-1-ND
Microcontrollers 296-47498-1-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FRAM 24-VQFN (3x3)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FRAM 24-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - MSP430FR2000IRLLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2000IRLLT
Microcontrollers MSP430FR2000IRLLT
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FRAM 24-VQFN (3x3)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FRAM 24-VQFN (3x3)

Buy Now
IC MCU 16BIT 512B FRAM 24VQFN - 815-MSP430FR2000IRLLT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 512B FRAM 24VQFN
815-MSP430FR2000IRLLT
IC MCU 16BIT 512B FRAM 24VQFN 815-MSP430FR2000IRLLT
IC MCU 16BIT 512B FRAM 24VQFN

IC MCU 16BIT 512B FRAM 24VQFN

Supplier's Site
Microcontrollers - MSP430FR2000IRLLT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2000IRLLT
Microcontrollers MSP430FR2000IRLLT
IC MCU 16BIT 512B FRAM 24VQFN

IC MCU 16BIT 512B FRAM 24VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR2000IRLLT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2000IRLLT
Embedded - Microcontrollers MSP430FR2000IRLLT
IC MCU 16BIT 512B FRAM 24VQFN

IC MCU 16BIT 512B FRAM 24VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2000IRLLT
16-bit Microcontrollers - MCU MSP430FR2000IRLLT
16-bit Microcontrollers - MCU 16 MHz Ultra-LP Microcontroller

16-bit Microcontrollers - MCU 16 MHz Ultra-LP Microcontroller

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP430FR2000IRLLT 1368611-MSP430FR2000IRLLT 296-47498-2-ND MSP430FR2000IRLLT 815-MSP430FR2000IRLLT MSP430FR2000IRLLT MSP430FR2000IRLLT MSP430FR2000IRLLT
Product Name 16-bit 16MHz 0.5KB VQFN Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers IC MCU 16BIT 512B FRAM 24VQFN Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3 volts 1.8 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - C164CI8RMCAFXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers