Texas Instruments High-Performance Analog Microcontrollers MSP430FR2000IRLLR

Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FRAM 24-VQFN (3x3)
Request a Quote Datasheet
Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FRAM 24-VQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-49833-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-49833-2-ND
Microcontrollers 296-49833-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FRAM 24-VQFN (3x3)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FRAM 24-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - 296-49833-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-49833-1-ND
Microcontrollers 296-49833-1-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FRAM 24-VQFN (3x3)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FRAM 24-VQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 0.5KB VQFN Embedded Microcontroller MCU
685-MSP430FR2000IRLLR
16-bit 16MHz 0.5KB VQFN Embedded Microcontroller MCU 685-MSP430FR2000IRLLR
16MHz 16-Bit MCU, 0.5KB FRAM, 12 I/O, UART/SPI, ADC, 24-VQFN Product overview: MSP430FR2000IRLLR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 0.5KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 0.5KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2000IRLL R can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 0.5KB FRAM, 12 I/O, UART/SPI, ADC, 24-VQFN Product overview: MSP430FR2000IRLLR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 0.5KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 0.5KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2000IRLLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR2000IRLLR - 849718-MSP430FR2000IRLLR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR2000IRLLR
849718-MSP430FR2000IRLLR
Embedded - Embedded - Microcontrollers - MSP430FR2000IRLLR 849718-MSP430FR2000IRLLR
Manufacturer: Texas Instruments Win Source Part Number: 849718-MSP430FR2000I RLLR Series: MSP430™ FRAM Features: series Microcontroller IC Package: Reel - TR Number of I/O: 12 Family Name: 430FR2000 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430FR2000IRLLR-ND , 296-49833-6, 296-49833-2, 296-49833-1

Manufacturer: Texas Instruments
Win Source Part Number: 849718-MSP430FR2000IRLLR
Series: MSP430™ FRAM
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 12
Family Name: 430FR2000
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430FR2000IRLLR-ND, 296-49833-6, 296-49833-2, 296-49833-1

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2000IRLLR
16-bit Microcontrollers - MCU MSP430FR2000IRLLR
16-bit Microcontrollers - MCU 16 MHz Ultra-LP Microcontroller

16-bit Microcontrollers - MCU 16 MHz Ultra-LP Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR2000IRLLR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2000IRLLR
Embedded - Microcontrollers MSP430FR2000IRLLR
IC MCU 16BIT 512B FRAM 24VQFN

IC MCU 16BIT 512B FRAM 24VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR2000IRLLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2000IRLLR
Microcontrollers MSP430FR2000IRLLR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FRAM 24-VQFN (3x3)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FRAM 24-VQFN (3x3)

Buy Now
Microcontrollers - MSP430FR2000IRLLR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2000IRLLR
Microcontrollers MSP430FR2000IRLLR
IC MCU 16BIT 512B FRAM 24VQFN

IC MCU 16BIT 512B FRAM 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2000IRLLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2000IRLLR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2000IRLLR
IC MCU 16BIT 512B FRAM 24VQFN

IC MCU 16BIT 512B FRAM 24VQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-49833-2-ND 685-MSP430FR2000IRLLR 849718-MSP430FR2000IRLLR MSP430FR2000IRLLR MSP430FR2000IRLLR MSP430FR2000IRLLR MSP430FR2000IRLLR MSP430FR2000IRLLR
Product Name Microcontrollers 16-bit 16MHz 0.5KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR2000IRLLR 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 0.5120 KB
ROM Type FRAM FRAM FRAM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C00568400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers