MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
16-bit Microcontrollers - MCU 16-bit mixed signal Microcontroller
IC MCU 16BIT 64KB FLASH 100LQFP
IC MCU 16BIT 64KB FLASH 100LQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FG6625IPZR-ND | MSP430FG6625IPZR | MSP430FG6625IPZR | MSP430FG6625IPZR | MSP430FG6625IPZR |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 16 Bit; Other; A/D 10x16b; D/A 2x12b | ||||
| RAM | 10 KB | 10 KB | 10 KB | ||
| ROM | 64 KB |