MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Polyphase Metering SoC with 4 Sigma-Delta ADCs, LCD, Real-Time Clock, AES, 512KB Flash, 32KB RAM 100-LQFP -40 to 85 Product overview: MSP430F6749IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6749IPZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355236-MSP430F6749I
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: MSP430F6xx
Package: Tray
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Base Product Number: MSP430F6749
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 25MHz
Number of I/O: 62
Core Processor: MSP430 CPUXV2
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 8x10b
Oscillator Type: Internal
16-bit Microcontrollers - MCU Polyphase Metering SoC with 4 Sigma-Delta ADCs, LCD, Real-Time Clock, AES, 512KB Flash, 32KB RAM 100-LQFP -40 to 85
IC MCU 16BIT 512KB FLASH 100LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6749IPZ-ND | 685-MSP430F6749IPZ | 1355236-MSP430F6749IPZ | MSP430F6749IPZ | MSP430F6749IPZ | MSP430F6749IPZ |
| Product Name | Microcontrollers | 512KB 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 32 KB | 512 KB | 32 KB | |||
| ROM | 512 KB |