Texas Instruments High-Performance Analog Microcontrollers MSP430F6735AIPZR

Description
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MSP430F6735AIPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6735AIPZR-ND
Microcontrollers MSP430F6735AIPZR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 128KB 4KB 25MHz Embedded Microcontroller MCU
685-MSP430F6735AIPZR
16-bit 128KB 4KB 25MHz Embedded Microcontroller MCU 685-MSP430F6735AIPZR
16-Bit RISC MCU, 128KB Flash, 4KB RAM, 3 Sigma-Delta ADCs, 25MHz, 100-LQFP Product overview: MSP430F6735AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 4KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 4KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6735AIPZR can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 128KB Flash, 4KB RAM, 3 Sigma-Delta ADCs, 25MHz, 100-LQFP Product overview: MSP430F6735AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 4KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 4KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6735AIPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6735AIPZR - 789640-MSP430F6735AIPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6735AIPZR
789640-MSP430F6735AIPZR
Embedded - Embedded - Microcontrollers - MSP430F6735AIPZR 789640-MSP430F6735AIPZR
Manufacturer: Texas Instruments Win Source Part Number: 789640-MSP430F6735AI PZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b, 3x24b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6735 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MB96346RSA PMC-GSE2; MB96346YSA PMC-GSE2; MB96346YWA PMC-GSE2; STM32F100VDT6; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 789640-MSP430F6735AIPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b, 3x24b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6735
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB96346RSA PMC-GSE2; MB96346YSA PMC-GSE2; MB96346YWA PMC-GSE2; STM32F100VDT6;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6735AIPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6735AIPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6735AIPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F6735AIPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6735AIPZR
Microcontrollers MSP430F6735AIPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6735AIPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6735AIPZR
Microcontrollers MSP430F6735AIPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - MSP430F6735AIPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6735AIPZR
Embedded - Microcontrollers MSP430F6735AIPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6735AIPZR
16-bit Microcontrollers - MCU MSP430F6735AIPZR
16-bit Microcontrollers - MCU Single-phase Metering SoC with 3 Sigma-Delta ADCs, LCD, Real-Time Clock, 128KB Flash, 4KB RAM 100-LQFP -40 to 85

16-bit Microcontrollers - MCU Single-phase Metering SoC with 3 Sigma-Delta ADCs, LCD, Real-Time Clock, 128KB Flash, 4KB RAM 100-LQFP -40 to 85

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6735AIPZR-ND 685-MSP430F6735AIPZR 789640-MSP430F6735AIPZR MSP430F6735AIPZR MSP430F6735AIPZR MSP430F6735AIPZR MSP430F6735AIPZR MSP430F6735AIPZR
Product Name Microcontrollers 16-bit 128KB 4KB 25MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F6735AIPZR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits 24 Bit; Other; A/D 8x10b, 3x24b
RAM 4 KB 128 KB 4 KB 4 KB 4 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers