MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 96KB FLASH 100LQFP
IC MCU 16BIT 96KB FLASH 100LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
16-bit Microcontrollers - MCU Single-phase Metering SoC with 3 Sigma-Delta ADCs, LCD, Real-Time Clock, 96KB Flash, 4KB RAM 100-LQFP -40 to 85
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6734AIPZ-ND | MSP430F6734AIPZ | MSP430F6734AIPZ | MSP430F6734AIPZ | MSP430F6734AIPZ |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | 24 Bit; Other; A/D 8x10b, 3x24b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 96 KB |